EN
  • EN
  • DE

PSX2245EGT1

Part No PSX2245EGT1
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 282622-PSX2245EGT1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSX2245EGT1 CAD Model

Description

The PSX2245EGT1 is a high-performance base station power LDMOS transistor manufactured by NXP Semiconductors (formerly Freescale). It's designed for use in various wireless infrastructure applications, offering a combination of high power gain, ruggedness, and efficiency. This transistor is optimized for specific frequency bands within the cellular infrastructure, enabling high-power amplification while maintaining linearity.

Applications:

  • Cellular base stations: Specifically in power amplifier stages for UMTS, LTE, and other cellular standards.
  • Wireless infrastructure: Including macrocells, microcells, and picocells.
  • Broadcast transmitters: Used in VHF and UHF broadcast equipment.
  • Industrial RF power applications: Such as RF heating and medical equipment.

Features:

  • High power gain: Provides significant amplification with minimal input power.
  • High efficiency: Reduces power consumption and heat dissipation.
  • Ruggedness: Designed to withstand high VSWR conditions.
  • Internally matched: Simplifies circuit design and reduces external component count.
  • Gold metallization: Enhances reliability and lifespan.
  • Excellent thermal performance: Efficiently dissipates heat for increased reliability.

Benefits:

  • Reduced system cost: High gain and efficiency minimize the number of amplifier stages required.
  • Improved signal quality: High linearity ensures minimal distortion of the amplified signal.
  • Increased reliability: Rugged design and efficient thermal management contribute to long-term performance.
  • Simplified design: Internal matching simplifies impedance matching and reduces design complexity.
  • Lower operating costs: High efficiency reduces power consumption and cooling requirements.

Additional Details:

The PSX2245EGT1 typically operates in the frequency range of 2110 MHz to 2170 MHz. It is designed for 3G and 4G applications. The device is capable of delivering high output power while maintaining excellent linearity, a crucial requirement for modern communication systems. It utilizes advanced LDMOS technology, providing superior performance characteristics compared to older technologies. The transistor is housed in a robust package designed for efficient heat dissipation, ensuring reliable operation even under demanding conditions.

You May Also Be Interested in

NEC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess