EN
  • EN
  • DE

PPC555LF8ZP40

Part No PPC555LF8ZP40
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1217013-PPC555LF8ZP40
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC555LF8ZP40 CAD Model

Description

The PPC555LF8ZP40 is a PowerPC microcontroller manufactured by Freescale Semiconductor (now NXP Semiconductors). This microcontroller is designed for automotive and industrial control applications, offering high performance, robust peripherals, and safety features.

Applications:

  • Automotive Engine Control: Used in engine control units (ECUs) for managing fuel injection, ignition timing, and emissions control.
  • Transmission Control: Employed in automatic transmission control systems to optimize shifting and improve fuel efficiency.
  • Anti-lock Braking Systems (ABS): Utilized in ABS systems for controlling braking force and preventing wheel lockup.
  • Industrial Motor Control: Found in motor control applications for controlling the speed and torque of electric motors.
  • Industrial Automation: Used in industrial automation systems for process control and data acquisition.

Features:

  • PowerPC Architecture: Based on the PowerPC core, providing high processing power and efficiency.
  • Integrated Flash Memory: Includes on-chip flash memory for program storage and data logging.
  • Analog-to-Digital Converters (ADCs): Features high-resolution ADCs for sensor data acquisition.
  • CAN Communication Interface: Supports CAN (Controller Area Network) for automotive networking.
  • Timers and PWM Modules: Includes timers and PWM (Pulse Width Modulation) modules for motor control and timing applications.

Benefits:

  • High Performance: PowerPC core enables fast and efficient processing of complex algorithms.
  • Integration: Integrated flash memory and peripherals reduce the need for external components.
  • Automotive Compliance: Designed to meet automotive safety and reliability standards.
  • Flexible Communication: CAN interface enables seamless communication within automotive networks.
  • Scalability: Power Architecture offers a range of compatible devices for different performance and feature requirements.

Additional Details:

The PPC555LF8ZP40 microcontroller operates at a specific clock frequency, typically in the range of 40 MHz. It includes a variety of communication interfaces, such as CAN, SCI (Serial Communication Interface), and SPI (Serial Peripheral Interface), enabling it to communicate with other devices in a system. The device's integrated flash memory allows for easy programming and updating of firmware. Its automotive compliance ensures that it can withstand the harsh conditions found in automotive environments, such as extreme temperatures and vibrations. The microcontroller is often packaged in a multi-pin configuration. The specific memory size, operating voltage, and temperature range can vary, but datasheets from NXP Semiconductors (formerly Freescale) will provide precise details.

You May Also Be Interested in

Intel
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Intel
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess