EN
  • EN
  • DE

PCIMX508CVK8B

Part No PCIMX508CVK8B
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833526-PCIMX508CVK8B
Ultra Librarian 3D Model Ultra Librarian PCIMX508CVK8B CAD Model

Description

The PCIMX508CVK8B is a processor from the i.MX50 family by NXP Semiconductors (formerly Freescale). These processors are based on the ARM Cortex-A8 core, known for its efficient performance and low power consumption. The i.MX508 is designed for applications requiring a balance of processing power, multimedia capabilities, and energy efficiency.

Applications:

  • eReaders: The i.MX508's low power consumption and display support make it suitable for eReaders.
  • Portable Navigation Devices (PNDs): Its multimedia capabilities and processing power are adequate for PNDs.
  • Industrial Control Systems: The ARM Cortex-A8 core provides sufficient processing power for basic industrial control applications.
  • Home Automation: Its connectivity options enable integration into home automation systems.
  • Medical Devices: Applications include portable medical devices and patient monitoring systems.

Features:

  • ARM Cortex-A8 Core: Provides a balance of performance and power efficiency.
  • Integrated Graphics: Includes graphics processing capabilities for display support.
  • Multiple Connectivity Options: Supports various interfaces, including USB, UART, and Ethernet.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Security Features: Includes security features such as secure boot and hardware encryption.

Benefits:

  • Improved Performance: The ARM Cortex-A8 core enables faster processing speeds for various applications.
  • Enhanced User Experience: Integrated graphics enhance the user experience through smooth display performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Increased Security: Security features protect sensitive data from unauthorized access.
  • Simplified Development: Comprehensive development tools and resources are available for easy integration.

Technical Specifications:

The PCIMX508CVK8B typically operates at a clock speed of up to 800MHz. It supports various memory interfaces, including DDR2 and LPDDR2. The integrated graphics processing unit (GPU) provides acceleration for 2D and 3D graphics. It also includes peripherals such as USB, UART, Ethernet, and display interfaces.

Overall, the PCIMX508CVK8B offers a robust solution for applications requiring a balance of performance, power efficiency, and multimedia capabilities. Its integrated features and comprehensive development support make it a popular choice for various embedded systems.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess