EN
  • EN
  • DE

MTD4P05

Part No MTD4P05
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965554-MTD4P05
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTD4P05 CAD Model

Description

The MTD4P05 is a P-channel enhancement-mode MOSFET from Freescale Semiconductor (now NXP). It is designed for applications requiring efficient power switching, particularly in low voltage scenarios.

Applications:

  • DC-DC converters
  • Load switching
  • Power management circuits
  • Battery management systems

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss during conduction, enhancing efficiency.
  • Fast switching speed: Enables efficient operation in high-frequency applications.
  • Logic-level gate drive: Allows direct drive from low-voltage logic circuits.
  • Surface mount package: Facilitates automated assembly and compact designs.

Benefits:

  • Improved energy efficiency: Reduces power consumption and heat dissipation.
  • Simplified circuit design: Logic-level gate drive reduces the need for additional driver circuitry.
  • Increased system reliability: Low RDS(on) reduces thermal stress on the device.
  • Compact solution: Surface mount package enables smaller and lighter designs.

Additional Details:

The MTD4P05 typically features a drain-source voltage (VDS) rating of -50V and a continuous drain current (ID) rating that varies based on the specific package and operating conditions. It is crucial to consult the datasheet for precise values. The RDS(on) is a key parameter, often specified at different gate-source voltage (VGS) levels. The device is commonly available in a surface-mount package such as a DPAK or similar. Proper thermal management is essential to ensure reliable operation, especially at higher current levels. The gate threshold voltage (VGS(th)) is another important parameter, indicating the voltage required to turn the MOSFET on. It's designed to be directly driven by logic-level signals, simplifying integration into digital control systems. Freescale/NXP's advanced MOSFET technology ensures low gate charge and fast switching speeds, contributing to high efficiency in switching applications. This MOSFET is suitable for various portable and battery-powered devices where minimizing power loss is critical.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess