EN
  • EN
  • DE

MRF18060ALS

Part No MRF18060ALS
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028371-MRF18060ALS
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF18060ALS CAD Model

Description

The MRF18060ALS is a 60 W LDMOS power transistor designed for high-power amplifier applications in the 1.8 GHz frequency range. This transistor is commonly used in cellular base stations and other wireless infrastructure equipment. It offers high gain, excellent linearity, and ruggedness, making it suitable for demanding RF applications.

Applications:

  • Cellular Base Stations: Used in the final amplifier stage of cellular base station transmitters.
  • Wireless Infrastructure: Employed in various wireless communication systems for signal amplification.
  • Industrial Heating: Utilized in RF power generators for industrial heating applications.
  • Medical Equipment: Used in medical RF devices for therapeutic and diagnostic applications.

Features:

  • High Power Output: Delivers 60 W of output power at 1.8 GHz.
  • High Gain: Provides significant signal amplification, improving communication range.
  • Excellent Linearity: Ensures minimal signal distortion, maintaining signal integrity.
  • Rugged Design: Designed to withstand high VSWR conditions and other stress factors.
  • LDMOS Technology: Utilizes advanced LDMOS technology for high performance and reliability.

Benefits:

  • Extended Communication Range: High gain amplification allows for reliable communication over greater distances.
  • Improved Signal Quality: Excellent linearity ensures minimal signal distortion, resulting in clearer and more accurate communication.
  • Enhanced System Reliability: Rugged design ensures reliable operation in demanding environments.
  • Simplified System Design: Internal matching network simplifies integration and reduces the need for external components.

Additional Details:

The MRF18060ALS operates at a supply voltage of 28 VDC and is designed for Class AB operation. It is typically supplied in a flange-mount package for efficient heat dissipation. Proper thermal management, including adequate heat sinking, is crucial for reliable operation at high power levels. The transistor incorporates internal protection circuitry to prevent damage from over-voltage, over-current, and over-temperature conditions. It is designed to meet the stringent requirements of modern communication systems, offering high performance and reliability in a compact package.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess