EN
  • EN
  • DE

MJ8502

Part No MJ8502
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078888-MJ8502
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MJ8502 CAD Model

Description

The MJ8502 is a silicon NPN transistor designed for high-power audio amplifier applications. It is manufactured by Freescale Semiconductor (now NXP). This transistor exhibits excellent gain linearity and high breakdown voltage, making it suitable for demanding linear applications.

Applications:

  • High-fidelity audio power amplifiers
  • High-current switching circuits
  • Linear power supplies
  • Motor control circuits
  • Inverters

Features:

  • High Collector-Emitter Breakdown Voltage (VCEO): Designed to withstand high voltages, ensuring reliability in demanding circuits.
  • High Collector Current (IC): Capable of handling substantial current, making it suitable for high-power applications.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation and improves efficiency in switching applications.
  • Excellent Gain Linearity: Provides accurate and consistent amplification for audio applications.
  • Fast Switching Speed: Suitable for high-frequency switching applications.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Audio Quality: Its high gain linearity contributes to cleaner and more accurate sound reproduction.
  • Enhanced Amplifier Efficiency: Low saturation voltage reduces power loss and improves overall efficiency.
  • Increased Reliability: High breakdown voltage ensures stable operation even under demanding conditions.
  • Versatile Application: Suitable for both audio and high-current switching applications.
  • Extended Operating Life: Robust design and high-quality manufacturing ensure long-term reliability.

Technical Specifications:

The MJ8502 typically features a VCEO of 250V, an IC of 8A, and a power dissipation of 75W. The DC current gain (hFE) is typically between 20 and 70 at specified test conditions. It comes in a TO-220 package, ensuring efficient heat dissipation. These specifications make it ideal for use in high-power audio amplifiers and similar applications where high voltage and current handling are required.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess