EN
  • EN
  • DE

MHW3222

Part No MHW3222
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078711-MHW3222
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHW3222 CAD Model

Description

The MHW3222 is a CATV amplifier module manufactured by Freescale Semiconductor (now NXP). It's designed for use in cable television (CATV) distribution networks and other broadband communication systems. This module provides high gain and low distortion, enabling efficient signal amplification and transmission.

Applications

  • CATV distribution amplifiers
  • Line extender amplifiers
  • Headend equipment
  • Broadband communication systems

Features

  • High gain: Provides significant signal amplification for improved signal strength.
  • Low distortion: Minimizes signal degradation, ensuring high-quality transmission.
  • High output capability: Delivers strong output signals suitable for driving multiple devices.
  • Excellent linearity: Maintains signal integrity across a wide range of input levels.
  • 50 Ohm input/output impedance: Ensures impedance matching for optimal signal transfer.
  • Hermetically sealed package: Provides environmental protection for long-term reliability.

Benefits

  • Improved signal quality: Amplifies signals while minimizing distortion, resulting in clearer video and data transmission.
  • Extended transmission range: Enables signals to be transmitted over longer distances without significant degradation.
  • Reduced noise: Minimizes noise figure, improving signal-to-noise ratio.
  • Enhanced system performance: Improves the overall performance and reliability of CATV and broadband systems.
  • Cost-effective solution: Provides a reliable and efficient amplification solution at a competitive price.

Additional Details

The MHW3222 typically operates at frequencies within the CATV band (50-870 MHz). It is characterized by its gain, output power, distortion performance (CSO, CTB), and noise figure. These parameters are crucial for ensuring optimal signal quality in CATV networks. The module requires a DC power supply for operation, and its performance is highly dependent on proper biasing and impedance matching.

Datasheets provide detailed specifications and application notes, including recommended operating conditions and circuit designs. The package type is typically a ceramic hybrid module, ensuring robust performance and reliability in harsh environmental conditions. Proper thermal management is essential to maintain the module's performance and prevent overheating.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess