EN
  • EN
  • DE

M56905B-1000

Part No M56905B-1000
Manufacturer Belden Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080986-M56905B-1000
Categories OEM Parts(M-N)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M56905B-1000 CAD Model

Description

The M56905B-1000 is a cable manufactured by Belden Inc. While specific details require further research into Belden's product catalog, it is likely a multi-conductor cable designed for data transmission, control signals, or power distribution. The '1000' may indicate the cable's length in feet or meters. The 'B' may indicate a specific revision or material used in construction.

Applications

  • Industrial automation: Connecting sensors, actuators, and control systems.
  • Data communication: Networking cables for Ethernet or serial communication.
  • Audio/video transmission: Connecting audio and video equipment.
  • Security systems: Connecting cameras, alarms, and access control systems.
  • Power distribution: Supplying power to electronic devices and equipment.

Features

  • High-quality conductors: Ensures reliable signal transmission and power delivery.
  • Durable insulation: Protects conductors from damage and prevents short circuits.
  • Shielding: Reduces electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Flexible jacket: Allows for easy installation and routing.
  • Flame retardant: Meets safety standards for fire resistance.

Benefits

  • Reliable signal transmission: High-quality conductors ensure accurate data transfer.
  • Long-lasting performance: Durable construction provides resistance to wear and tear.
  • Reduced interference: Shielding minimizes noise and signal degradation.
  • Easy installation: Flexible jacket simplifies routing and connection.
  • Improved safety: Flame retardant materials reduce fire hazards.

Additional Details

Belden is a well-known manufacturer of high-quality cables and connectivity solutions. The M56905B-1000 cable likely features stranded copper conductors for flexibility and durability. The insulation material is typically PVC or polyethylene. The shielding may consist of a braided shield or a foil shield, depending on the specific application. The jacket material is usually PVC or polyurethane, providing resistance to abrasion, chemicals, and UV radiation. For detailed specifications such as conductor gauge, insulation thickness, shielding type, and jacket material, refer to the official Belden datasheet.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess