EN
  • EN
  • DE

MCM68708L

Part No MCM68708L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006568-MCM68708L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCM68708L CAD Model

Description

The MCM68708L is an 8K (1K x 8) EPROM (Erasable Programmable Read-Only Memory) manufactured by Freescale Semiconductor (formerly Motorola, now NXP). It is a non-volatile memory device that can be electrically programmed and erased, making it suitable for storing firmware, boot code, and other data that needs to be retained even when power is off.

Applications:

  • Firmware storage in embedded systems
  • Boot code storage in microcontrollers
  • Program storage for early microcomputers
  • Data storage in programmable logic controllers (PLCs)
  • Industrial control systems

Features:

  • 8K (1K x 8) memory organization
  • Erasable and reprogrammable
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Fast access time (typically 450 ns)
  • Three-state outputs for bus interfacing
  • Available in a DIP package

Benefits:

  • Non-volatile storage of data
  • Easy to program and erase
  • Compatible with standard TTL logic
  • Suitable for a wide range of applications
  • Reliable data storage

Technical Specifications:

The MCM68708L features an 8K memory organization, with 1024 bytes of storage. It requires a single 5V power supply for operation and is compatible with standard TTL logic levels. The typical access time is 450 ns, allowing for fast data retrieval. The device has three-state outputs, which enable it to be easily interfaced with microprocessor and microcontroller buses. The MCM68708L is available in a DIP (Dual In-line Package) package, which is easy to handle and socket.

Programming the MCM68708L requires specialized equipment, such as an EPROM programmer. The device is erased by exposing it to ultraviolet (UV) light through a quartz window on the top of the package. Once erased, the device can be reprogrammed with new data. The MCM68708L is commonly used in embedded systems for storing firmware and boot code. It is also used in older microcomputers and industrial control systems for program storage.

The non-volatile nature of EPROM makes it ideal for applications where data must be retained even when power is lost. The ability to erase and reprogram the device allows for easy updating of the stored data. The MCM68708L is a reliable and versatile memory device that is suitable for a wide range of applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess