EN
  • EN
  • DE

MCF5272VM66K75N

Part No MCF5272VM66K75N
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description BGA Tray PICK#96597
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017098-MCF5272VM66K75N
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCF5272VM66K75N CAD Model

Description

The MCF5272VM66K75N is a ColdFire V2 core microcontroller based on the MCF5272 family. It is designed for embedded applications requiring high performance and integrated peripherals. It operates at 66 MHz and incorporates features designed to reduce system cost and complexity.

Applications

  • Industrial control systems
  • Networking equipment
  • Automated systems
  • Building automation

Features

  • ColdFire V2 Core: High-performance 32-bit core
  • Operating Frequency: 66 MHz
  • On-Chip Memory: Includes SRAM and Flash memory (specific size varies based on configuration)
  • Integrated Ethernet MAC: Supports 10/100 Mbps Ethernet connectivity
  • UART: Universal Asynchronous Receiver/Transmitter for serial communication
  • SPI: Serial Peripheral Interface for communication with peripheral devices
  • Timers: Multiple timers for various timing and control applications
  • DMA Controller: Direct Memory Access controller for high-speed data transfers

Benefits

  • High Performance: The ColdFire V2 core provides high processing power for demanding embedded applications.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, lowering system cost and complexity.
  • Networking Capabilities: Integrated Ethernet MAC enables easy integration with Ethernet networks.
  • Flexible Communication: UART and SPI interfaces provide flexible communication options for connecting to various peripheral devices.
  • Efficient Memory Management: DMA controller enables efficient memory management and high-speed data transfers.

Additional Details

The MCF5272VM66K75N typically includes features such as a real-time clock (RTC), analog-to-digital converters (ADCs), and digital-to-analog converters (DACs). It supports various memory interfaces for external memory expansion. The device is often used in applications requiring real-time processing, networking, and control capabilities. Operating voltage is typically 3.3V.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess