EN
  • EN
  • DE

MC9S12XET512VAL

Part No MC9S12XET512VAL
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC9S12XET512VAL Freescale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078021-MC9S12XET512VAL
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC9S12XET512VAL CAD Model

Description

The MC9S12XET512VAL is a high-performance 16-bit microcontroller unit (MCU) from NXP Semiconductors (formerly Freescale), part of the S12X family. It's designed for applications requiring significant processing power, large memory capacity, and robust peripheral capabilities.

Applications:

  • Automotive Control Systems: Ideal for engine management, transmission control, and advanced driver-assistance systems (ADAS).
  • Industrial Automation: Suitable for robotics, motor control, and programmable logic controllers (PLCs).
  • Medical Devices: Employed in sophisticated medical equipment requiring precise control and data acquisition.
  • Aerospace Systems: Used in various aerospace applications where reliability and performance are critical.
  • High-Performance Embedded Systems: Well-suited for any demanding embedded application requiring a robust microcontroller.

Features:

  • 16-Bit S12X CPU Core: Offers powerful processing capabilities with the XGATE coprocessor for parallel processing.
  • 512KB Flash Memory: Provides ample storage for complex applications and large datasets.
  • 32KB RAM: Enables efficient data manipulation and real-time processing.
  • 40MHz Bus Speed: Ensures fast instruction execution and rapid response times.
  • Analog-to-Digital Converter (ADC): High-resolution ADC channels for precise analog signal conversion.
  • Serial Communication Interfaces (SCI): Supports asynchronous serial communication for various protocols.
  • Serial Peripheral Interface (SPI): Facilitates synchronous serial communication with peripheral devices.
  • Inter-Integrated Circuit (I2C) Interface: Enables communication with I2C-compatible devices.
  • Controller Area Network (CAN) Interface: Provides robust communication for automotive and industrial networks.
  • Pulse Width Modulation (PWM) Modules: Allows precise control of analog signals for motor control and other applications.
  • Timer Modules: Offers versatile timing and counting capabilities for event management.
  • XGATE Peripheral Coprocessor: Offloads tasks from the CPU, enhancing system performance and responsiveness.

Benefits:

  • High Performance: Delivers exceptional processing power for demanding applications.
  • Large Memory Capacity: Accommodates complex algorithms and large datasets.
  • Robust Peripheral Set: Provides comprehensive connectivity and control options.
  • Enhanced System Performance: The XGATE coprocessor offloads tasks, improving overall system responsiveness.
  • Reliable Operation: Designed for reliable performance in harsh environments.

Additional Details:

The MC9S12XET512VAL operates at a bus speed of 40 MHz and includes 512 KB of Flash memory and 32 KB of RAM. The high-resolution ADC and CAN interfaces enhance its suitability for automotive and industrial applications. Its XGATE peripheral coprocessor allows for parallel processing, increasing system efficiency. It is housed in a VAL package.

Development is typically done in C or assembly language using development tools provided by NXP and third-party vendors. The MC9S12XET512VAL is a highly capable microcontroller suitable for a wide array of sophisticated embedded systems demanding high performance and reliability.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0150 $60.0600
10+ $12.3204 $123.2040
15+ $11.9358 $179.0370
20+ $11.5500 $231.0000
26+ $11.1654 $290.3004
35+ $10.0104 $350.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess