EN
  • EN
  • DE

UPG2253T6S-E2

Part No UPG2253T6S-E2
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Description RF FRONT-END IC FOR BluetoothTM CLASS 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 089983-UPG2253T6S-E2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2253T6S-E2 CAD Model

Description

The UPG2253T6S-E2 is a GaAs MMIC SPDT (Single Pole Double Throw) switch manufactured by Renesas Electronics America (formerly CEL). It's designed for high-frequency applications requiring low insertion loss and high isolation. The "-E2" suffix typically indicates specific packaging or environmental compliance characteristics.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth devices
  • Mobile communication systems
  • ISM band applications
  • RF front-end modules

Features:

  • Low Insertion Loss: Minimizes signal attenuation, improving overall system performance.
  • High Isolation: Reduces signal leakage and interference between RF paths.
  • Small T6S package: Allows for compact and space-saving designs.
  • Single positive control voltage: Simplifies control circuitry.
  • High-speed switching: Enables fast switching between RF paths.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved signal integrity: Low insertion loss and high isolation enhance signal quality.
  • Reduced board space: The compact package allows for smaller and more efficient designs.
  • Simplified design: Single control voltage reduces complexity and simplifies integration.
  • Enhanced reliability: GaAs MMIC technology provides robust and consistent performance.
  • Environmentally Friendly: Compliant with RoHS standards.

The UPG2253T6S-E2 is used in applications where minimizing signal loss and maximizing isolation are important. Its single positive control voltage simplifies integration into RF systems, and its GaAs MMIC construction provides reliable performance over a wide temperature range.

Technical Specifications (Typical):

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: 0.4 dB (Typical)
  • Isolation: 25 dB (Typical)
  • Control Voltage: 2.7 V to 3.3 V
  • Package: 6-pin T6S

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $9.7932
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1830 $65.4900
65+ $1.7914 $116.4410
100+ $1.7360 $173.6000
140+ $1.6794 $235.1160
180+ $1.6239 $292.3020
240+ $1.4553 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess