The MC9S12XDT384VAL is a high-performance 16-bit microcontroller manufactured by NXP Semiconductors, belonging to the S12X family. This family of MCUs is designed for demanding automotive and industrial applications that require robust performance, ample memory, and advanced peripheral capabilities. The 'X' designation signifies the enhanced, eXtreme performance architecture of the S12X series.
Applications
- Automotive: Advanced engine control systems, transmission control units, anti-lock braking systems (ABS), electronic stability control (ESC), and body control modules (BCM).
- Industrial Control: Industrial automation, motor control, robotics, programmable logic controllers (PLCs), and process control systems.
- Medical Devices: High-end medical imaging systems, diagnostic equipment, and therapeutic devices requiring precise control and real-time processing.
- Aerospace: Flight control systems, avionics, and aerospace instrumentation.
Features
- S12X Central Processing Unit (CPU): High-performance 16-bit CPU with XGATE co-processor, enabling parallel processing and enhanced performance.
- 384KB Flash Memory: Large on-chip flash memory for storing complex program code, calibration data, and application-specific data.
- 24KB RAM: Sufficient random-access memory for dynamic data storage, real-time processing, and buffering.
- 4KB EEPROM: Electrically Erasable Programmable Read-Only Memory for non-volatile storage of configuration parameters and calibration data.
- Analog-to-Digital Converter (ADC): Integrated ADC modules for converting analog sensor signals into digital values with high precision.
- Serial Communication Interfaces: Includes SCI (UART), SPI, and I2C for flexible communication with external devices and systems.
- Timers: Multiple timers for generating PWM signals, capturing events, and implementing precise timing control.
- Input/Output (I/O) Ports: Numerous general-purpose I/O pins for interfacing with sensors, actuators, and other external components.
- Controller Area Network (CAN): Supports CAN communication for robust and reliable automotive and industrial networking.
- Enhanced Capture Timer (ECT): Provides advanced timer functionalities for precise control and synchronization.
Benefits
- High Performance: Delivers exceptional processing power for demanding algorithms and real-time control tasks.
- Parallel Processing: XGATE co-processor offloads tasks from the main CPU, enabling efficient parallel execution.
- Large Memory Capacity: Provides ample memory space for complex applications and extensive data storage.
- Versatile Communication: Supports a wide range of communication protocols for seamless connectivity.
- Robust Architecture: Designed for reliable operation in harsh automotive and industrial environments.
Additional Details
The MC9S12XDT384VAL operates within a voltage range of approximately 3.0V to 5.5V. It's typically packaged as a QFP (Quad Flat Package). Programming is usually performed using a debugger/programmer via a BDM (Background Debug Mode) interface or JTAG. The device includes a watchdog timer to prevent system lockups. Its ample memory and powerful XGATE co-processor make it well-suited for sophisticated, real-time applications requiring high performance.