EN
  • EN
  • DE

MC9S12Q64CFAE8

Part No MC9S12Q64CFAE8
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC9S12Q64CFAE8 Freescale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Halogen Free
RoHS Non-Compliant
Win Source Part Number 1078017-MC9S12Q64CFAE8
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC9S12Q64CFAE8 CAD Model

Description

The MC9S12Q64CFAE8 is a 16-bit microcontroller unit (MCU) from NXP Semiconductors (formerly Freescale). It belongs to the S12 family, known for its robust architecture, peripheral set, and suitability for various embedded control applications.

Applications:

  • Automotive Electronics: Used in body control modules, anti-lock braking systems (ABS), and airbag control systems.
  • Industrial Automation: Suitable for programmable logic controllers (PLCs), motor control, and sensor data acquisition.
  • Medical Devices: Used in patient monitoring systems, infusion pumps, and diagnostic equipment.
  • Consumer Electronics: Employed in home appliances, security systems, and gaming consoles.
  • General Embedded Systems: Used in various applications that require precise control and data processing.

Features:

  • 16-Bit S12 CPU Core: Provides efficient processing for control applications.
  • 64KB Flash Memory: Enables storage of application code and data.
  • 4KB RAM: Offers sufficient memory for runtime data storage and processing.
  • 8 MHz Bus Clock: Delivers a balanced performance level for real-time applications.
  • Analog-to-Digital Converter (ADC): Includes multiple channels for analog signal acquisition.
  • Serial Communication Interfaces (SCI): Allows asynchronous serial communication.
  • Serial Peripheral Interface (SPI): Provides synchronous serial communication capabilities.
  • Inter-Integrated Circuit (I2C) Interface: Supports communication with I2C-compatible devices.
  • Pulse Width Modulation (PWM) Modules: Enables precise control of analog signals.
  • Timer Modules: Offers flexible timing and counting functionalities.
  • On-Chip Debug Interface: Facilitates efficient debugging and code development.

Benefits:

  • High Performance: Delivers excellent processing power for demanding applications.
  • Versatile: Suitable for a wide variety of applications due to its extensive peripheral set.
  • Robust: Designed for reliable operation in harsh environments.
  • Easy to Program: Supported by various development tools and environments.
  • Cost-Effective: Offers a good balance of features and price.

Additional Details:

The MC9S12Q64CFAE8 features 64 KB of Flash EEPROM, 4 KB of RAM, and operates at 8 MHz. It includes multiple ADC channels for interfacing with analog sensors. It supports SCI, SPI, and I2C serial communication interfaces. PWM modules facilitate control of analog signals, making it suitable for motor control and dimming applications. It uses a compact QFP package which is ideal for applications where board space is limited.

Software development is typically done using C or assembly language, with support from NXP and third-party development tools. The MC9S12Q64CFAE8 is a reliable and versatile MCU for a wide range of embedded systems, offering robust performance and a comprehensive set of peripherals.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess