EN
  • EN
  • DE

K9WAG08U1BSIB0

Part No K9WAG08U1BSIB0
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067000-K9WAG08U1BSIB0
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K9WAG08U1BSIB0 CAD Model

Description

The K9WAG08U1BSIB0 is a NAND Flash memory device manufactured by Samsung. It is a non-volatile storage solution commonly used in various consumer electronics and industrial applications. The device is designed for reliable and efficient data storage.

Applications:

  • Solid State Drives (SSDs): Integrated into SSDs for use in laptops, desktops, and servers, providing fast and reliable storage.
  • Embedded Systems: Used in embedded systems for storing firmware, operating systems, and application data in devices like routers and industrial controllers.
  • Mobile Devices: Found in smartphones and tablets for storing user data, applications, and multimedia content.
  • USB Flash Drives: Employed in USB flash drives for portable data storage.
  • Memory Cards: Utilized in memory cards like SD cards and microSD cards for cameras, portable gaming devices, and other portable devices.

Features:

  • High-Density NAND Flash: Offers significant storage capacity in a small form factor.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Page Program: Allows for rapid programming of data in pages.
  • Block Erase: Provides efficient erasing of data in large blocks.
  • Error Correction Code (ECC): Incorporates ECC to detect and correct errors, ensuring data integrity.
  • Wear Leveling: Implements wear-leveling techniques to extend the lifespan of the memory.

Benefits:

  • Large Storage Capacity: Provides ample space for storing various types of data.
  • Data Retention: Ensures data is preserved even when power is off.
  • Fast Read/Write Speeds: Enables quick access and storage of data.
  • Enhanced Reliability: ECC helps maintain data integrity and prevent data loss.
  • Extended Lifespan: Wear leveling increases the usable life of the memory component.

Additional Details:

Detailed technical specifications for the K9WAG08U1BSIB0, including capacity, interface type, and power consumption, can be found in the official Samsung datasheet. This component is designed to offer a balance of performance, reliability, and cost-effectiveness for a wide range of applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess