The MC9S12B128CPV is a 16-bit microcontroller from Freescale Semiconductor (now NXP Semiconductors), belonging to the HCS12 family. This microcontroller is designed for a wide range of embedded control applications, offering a balance of performance, memory, and peripheral features. It is commonly used in automotive, industrial, and consumer electronics applications.
Applications
- Automotive control systems (e.g., body control, engine management)
- Industrial automation
- Motor control
- Appliance control
- Medical devices
- Security systems
Features
- 16-bit HCS12 CPU core
- 128KB Flash memory
- 4KB RAM
- Analog-to-Digital Converter (ADC)
- Serial Communication Interface (SCI)
- Serial Peripheral Interface (SPI)
- Inter-Integrated Circuit (I2C)
- Timer modules
- Pulse Width Modulation (PWM) channels
- CAN (Controller Area Network) interface
Benefits
- High performance for demanding control applications
- Sufficient memory for complex software programs
- Versatile peripheral set for interfacing with various external devices
- Integrated CAN interface for automotive networking
- Low power consumption for battery-powered applications
- Robust design for reliable operation in harsh environments
Additional Details
The MC9S12B128CPV operates at a clock frequency of up to 25 MHz. The ADC provides high-resolution analog measurements. The SCI, SPI, and I2C interfaces enable communication with other devices using different serial protocols. The timer modules can be used for precise timing and control functions. The PWM channels can be used to generate variable-width pulses for motor control or other applications. It is typically packaged in a QFP (Quad Flat Package). The operating voltage range is 3.0V to 5.5V.
Overall, the MC9S12B128CPV is a powerful and versatile microcontroller that is well-suited for a wide range of embedded control applications. Its robust design, extensive feature set, and large memory make it a popular choice for demanding applications in automotive, industrial, and consumer electronics.