EN
  • EN
  • DE

HMC381LP6

Part No HMC381LP6
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description HIGH IP3 RFIC DUAL DOWNCONVERTER, 1.7 - 2.2 GHz | IC DOWNCONV HI-IP3 2CH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function Downconverter
Frequency 1.7GHz ~ 2.7GHz
RF Type Cellular, CDMA
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Family Part Number HMC381
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181236-HMC381LP6
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC381LP6 CAD Model

Description

Analog Devices Inc. HMC381LP6 Overview

The HMC381LP6 is a high-performance, fully integrated voltage-controlled oscillator (VCO) module designed by Analog Devices Inc., a leader in the semiconductor industry. This VCO operates within the frequency range of 11.9 GHz to 19.7 GHz, making it an excellent choice for a broad spectrum of RF and microwave applications.

Key Features

  • Frequency Range: The HMC381LP6 offers a wide frequency range of 11.9 GHz to 19.7 GHz, which is ideal for applications in satellite communication, point-to-point and point-to-multipoint radios, and military end-use.
  • Output Power: It delivers a consistent and robust output power, ensuring reliable performance in the intended applications.
  • Phase Noise Performance: The VCO boasts excellent phase noise characteristics, contributing to improved signal quality and system performance.
  • Integrated Resonator: The device includes an integrated resonator, negative resistance device, and varactor diode, which simplifies the design and reduces the number of external components required.
  • Power Supply: It operates from a single +5V supply, which simplifies the power supply design and management.
  • Package: The HMC381LP6 comes in a compact 6x6mm QFN package, which is suitable for space-constrained applications.

Applications

The versatility of the HMC381LP6 allows it to be used in a variety of applications. It is particularly well-suited for:

  • Fixed Wireless Access (FWA)
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Industrial and Medical Equipment
  • Microwave Radios
  • Military and Space Applications

Conclusion

The HMC381LP6 from Analog Devices Inc. is a testament to the company's commitment to providing advanced solutions for the RF and microwave industry. Its combination of wide frequency range, high output power, and excellent phase noise performance makes it a compelling choice for designers looking to enhance their systems with a reliable and efficient VCO. The integration of key features within a compact package further underscores its appeal for a wide array of sophisticated electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1834 $58.5676
34+ $3.4327 $116.7118
53+ $3.3264 $176.2992
72+ $3.2190 $231.7680
93+ $3.1116 $289.3788
125+ $2.7893 $348.6625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess