EN
  • EN
  • DE

MC78L15CPRP

Part No MC78L15CPRP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040830-MC78L15CPRP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC78L15CPRP CAD Model

Description

The MC78L15CPRP is a three-terminal positive voltage regulator from Freescale Semiconductor (now NXP). This device is designed to provide a stable, regulated 15V output voltage for a variety of electronic applications. It is part of the MC78Lxx series, which are characterized by their low current and compact size, making them suitable for use in portable and battery-powered devices.

Applications:

  • Small electronic devices requiring a stable 15V supply.
  • Battery-powered equipment.
  • Consumer electronics.
  • Microcontroller power supplies.
  • Linear Regulators for various electronic circuits.

Features:

  • Output Voltage: Fixed 15V output.
  • Output Current: Up to 100mA output current capability.
  • Internal Thermal Overload Protection: Prevents damage due to excessive heat.
  • Short-Circuit Current Limiting: Protects the regulator and the load from damage in case of a short circuit.
  • Output Transistor Safe-Area Compensation: Ensures stable operation over a wide range of input voltages and output currents.
  • Low Quiescent Current: Minimizes power consumption when the output current is low.
  • Available in a small plastic package: Typically in a TO-92 package for easy mounting.

Benefits:

  • Stable Voltage Supply: Provides a consistent 15V output, crucial for reliable operation of sensitive electronic components.
  • Protection Features: Thermal overload and short-circuit protection enhance the device's reliability and prevent damage.
  • Compact Size: The small package makes it suitable for space-constrained applications.
  • Ease of Use: Simple three-terminal design simplifies integration into circuits.
  • Cost-Effective: Provides a reliable voltage regulation solution at a low cost.

Additional Details:

The MC78L15CPRP requires minimal external components, typically only input and output capacitors for stability. The input voltage should be greater than the output voltage (15V) by a few volts for proper regulation. It's important to consult the datasheet for specific operating conditions, such as input voltage range and maximum power dissipation, to ensure proper and reliable operation. The device's internal protection mechanisms are designed to prevent catastrophic failures, but it is still important to adhere to the specified operating limits. It provides a cost-effective and straightforward solution for generating a stable 15V supply in low-current applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess