EN
  • EN
  • DE

MC705C9ACFNER

Part No MC705C9ACFNER
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830439-MC705C9ACFNER
Ultra Librarian 3D Model Ultra Librarian MC705C9ACFNER CAD Model

Description

The MC705C9ACFNER is an 8-bit microcontroller manufactured by Motorola/Freescale (now NXP). It is a member of the M6805 family of microcontrollers and designed for a wide range of embedded control applications. It is characterized by its on-chip peripherals and memory configuration optimized for cost-effectiveness and versatility. The device is suited for applications needing a compact and integrated solution.

Applications

  • Consumer Electronics: Remote controls, toys, and simple appliances.
  • Automotive: Dashboard controls, and simple automotive electronics.
  • Industrial Control: Process control and monitoring systems, and motor control applications.
  • Medical Devices: Simple medical instrumentation and monitoring.
  • Security Systems: Alarm systems and access control systems.

Features

  • 8-bit CPU (M6805 core): Provides efficient processing capabilities for control-oriented applications.
  • 2 KB of ROM: For storing program code.
  • 112 Bytes of RAM: For data storage and manipulation.
  • 16 Bidirectional I/O Pins: Allowing for flexible connection to external devices and sensors.
  • 8-bit Timer with Prescaler: Allows for precise timing and control of external events.
  • On-Chip Oscillator: Simplifies the design by eliminating the need for an external oscillator.

Benefits

  • Cost-effective: Ideal for high-volume applications.
  • Small size: The compact package allows for use in space-constrained applications.
  • Integrated Peripherals: Reduces external component count, simplifying the design.
  • Easy to Program: Utilizes a straightforward instruction set, making it accessible for development.
  • Versatile: Suitable for a wide range of embedded applications.

Additional Details

The MC705C9ACFNER operates at a clock frequency up to 2.1 MHz. It offers power-saving modes to minimize power consumption in battery-powered applications. The on-chip timer with prescaler enhances the control and timing capabilities. The ROM is pre-programmed and typically requires a custom mask programmed by the manufacturer. Its operating voltage is typically 5V. The combination of internal memory, I/O ports, and timer makes it a suitable choice for various embedded control scenarios. The low power consumption and integrated features make it suitable for low-power applications where external components must be minimized. The architecture is designed to be robust and reliable for use in various environments.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess