EN
  • EN
  • DE

MC68SEC000PB10

Part No MC68SEC000PB10
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC68SEC000PB10 Freescale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Not Halogen Free
RoHS Non-Compliant
Win Source Part Number 1011351-MC68SEC000PB10
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68SEC000PB10 CAD Model

Description

The MC68SEC000PB10 is a 16/32-bit embedded microprocessor manufactured by Freescale Semiconductor (now NXP Semiconductors). It's a cost-effective and energy-efficient version of the Motorola 68000 family, designed for embedded control applications where performance and low power consumption are crucial. The 'PB10' suffix indicates a clock speed of 10 MHz.

Applications:

  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Medical Devices
  • Networking Equipment
  • Gaming Consoles (Retro/Embedded)
  • Robotics
  • Embedded Systems Education

Features:

  • 16/32-bit Architecture: Offers a balance of performance and code density.
  • 10 MHz Clock Speed: Provides sufficient processing power for many embedded applications.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Simplified Bus Interface: Simplifies integration with memory and peripherals.
  • Direct Memory Access (DMA) Support: Allows peripherals to access memory directly, reducing CPU overhead.
  • 16 General-Purpose Registers: Provide flexibility for data storage and manipulation.
  • Address Bus: Provides addressing for a large memory space.

Benefits:

  • Cost-Effectiveness: Provides a good balance of performance and price.
  • Low Power Consumption: Extends battery life in portable devices.
  • Ease of Integration: Simplified bus interface reduces development time and complexity.
  • Wide Range of Applications: Suitable for a variety of embedded control applications.
  • Mature Architecture: Well-understood and widely supported architecture.
  • Robust Instruction Set: Includes a comprehensive set of instructions for data processing and control.

Additional Details:

The MC68SEC000PB10 typically comes in a plastic BGA or other surface-mount package. It does not include an MMU (Memory Management Unit), which simplifies the design but limits its ability to run complex operating systems like Linux. It is often used with external memory devices such as SRAM or Flash memory. Detailed datasheets from NXP provide comprehensive information on the device's electrical characteristics, timing diagrams, and pinout. Development tools, including compilers and debuggers, are available for this processor. Understanding the interrupt structure and exception handling is essential for programming the MC68SEC000PB10. The processor's architecture is well documented, making it a popular choice for educational purposes and hobbyist projects.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess