EN
  • EN
  • DE

GBLCSC08CLC-LF-T7

Part No GBLCSC08CLC-LF-T7
Manufacturer Protek Devices
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060499-GBLCSC08CLC-LF-T7
Categories OEM Parts(F-I)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GBLCSC08CLC-LF-T7 CAD Model

Description

The GBLCSC08CLC-LF-T7 is a TVS (Transient Voltage Suppressor) array designed for ESD (Electrostatic Discharge) and surge protection, manufactured by Protek Devices. This component safeguards sensitive electronic circuits from voltage transients caused by ESD strikes, lightning surges, and other transient events. It's commonly used in applications where multiple lines need protection.

Applications

  • USB Ports: Protection for USB data lines in computers, peripherals, and mobile devices.
  • HDMI Ports: Protecting HDMI interfaces in televisions, monitors, and set-top boxes.
  • Ethernet Ports: Protecting Ethernet data lines in network devices and communication equipment.
  • Keypads and Buttons: Providing ESD protection for keypad and button interfaces in various electronic devices.
  • Audio Lines: Protecting audio input/output lines from voltage transients.

Features

  • Low Clamping Voltage: Provides effective protection by limiting the voltage to a safe level during transient events.
  • Low Capacitance: Minimizes signal degradation and ensures signal integrity in high-speed data lines.
  • Fast Response Time: Quickly responds to transient events, clamping the voltage before damage can occur.
  • Array Configuration: Integrates multiple TVS diodes in a single package, providing protection for multiple lines.
  • Small Footprint: Compact package size allows for efficient use of PCB space.
  • Lead-Free and RoHS Compliant: Environmentally friendly and meets industry standards for lead-free manufacturing.

Benefits

  • Enhanced ESD Protection: Provides robust protection against ESD strikes, improving system reliability.
  • Improved Surge Protection: Safeguards against voltage surges, preventing damage to sensitive components.
  • Reduced Downtime: Minimizes downtime caused by transient-related failures.
  • Simplified Design: Easier to implement compared to using discrete components.
  • Cost-Effective: Provides a cost-effective solution for protecting multiple lines.

Additional Details

The GBLCSC08CLC-LF-T7 is a surface mount device. Key parameters include breakdown voltage, clamping voltage, capacitance, peak pulse current, and operating temperature range. It's designed to meet industry standards for ESD and surge immunity. Consult the datasheet for detailed electrical characteristics, package dimensions, and application notes.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess