The MC68HC16Z1CFC16, manufactured by NXP (formerly Freescale Semiconductor), is a high-performance 16-bit microcontroller from the MC68HC16 family. It's designed for embedded control applications requiring significant processing power and peripheral integration.
Applications:
- Industrial control systems
- Automotive electronics
- Networking equipment
- Robotics
- Motor control
- Instrumentation
Features:
- 16-bit CPU Core: Based on the 68HC16 CPU architecture, offering significant processing power.
- On-Chip Memory: Includes both RAM and ROM/EPROM (depending on the specific variant) for program and data storage.
- Peripheral Modules: Integrated peripheral modules such as timers, serial communication interfaces (SCI), and analog-to-digital converters (ADC).
- PWM Output: Pulse Width Modulation capabilities for motor control and other applications.
- DMA Controller: Direct Memory Access controller for high-speed data transfer between memory and peripherals.
- External Bus Interface: Allows for interfacing with external memory and peripherals.
- Low Power Modes: Supports various low power modes for energy-efficient operation.
Benefits:
- High Performance: 16-bit CPU core provides ample processing power for demanding applications.
- Integrated Peripherals: Reduces the need for external components, saving board space and cost.
- Flexible Interfacing: External bus interface allows for easy expansion and customization.
- Efficient Data Transfer: DMA controller enables high-speed data transfer.
- Low Power Consumption: Low power modes extend battery life in portable applications.
Technical Specifications: The MC68HC16Z1CFC16 operates at a clock frequency of 16 MHz. It features a specific amount of on-chip RAM and ROM/EPROM (check datasheet). It's voltage requirements and operating temperature ranges are available in the official documentation from NXP.
The MC68HC16Z1CFC16 is a robust and versatile microcontroller suitable for a variety of embedded control applications. Its high performance and integrated peripherals make it a popular choice for industrial, automotive, and networking applications.