EN
  • EN
  • DE

MC68HC11A1CFN3R2

Part No MC68HC11A1CFN3R2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
Frequency 3 MHz
Number of Bits 8
RoHS Non-Compliant
Win Source Part Number 1017623-MC68HC11A1CFN3R2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC11A1CFN3R2 CAD Model

Description

The MC68HC11A1CFN3R2 is an 8-bit microcontroller unit (MCU) from the MC68HC11 family, manufactured by Freescale Semiconductor (now NXP). This MCU is widely used in embedded systems due to its robust architecture, versatile peripheral set, and ease of programming. It is known for its reliability and suitability for a variety of control applications.

Applications:

  • Automotive Control Systems: Used in engine management, anti-lock braking systems (ABS), and airbag control systems.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor control, and process control systems.
  • Consumer Electronics: Found in appliances, remote controls, and electronic toys.
  • Robotics: Utilized in robot control systems for motion control, sensor data processing, and communication.
  • Medical Devices: Used in monitoring equipment, diagnostic tools, and therapeutic devices.

Features:

  • 8-Bit Architecture: Based on the 68HC11 CPU core, providing efficient 8-bit data processing.
  • On-Chip Memory: Includes internal RAM (Random Access Memory) and ROM (Read-Only Memory) or EPROM (Erasable Programmable Read-Only Memory) for program and data storage.
  • I/O Ports: Features multiple programmable input/output (I/O) ports for interfacing with external devices.
  • Timers and Counters: Equipped with timers and counters for generating precise time intervals and counting events.
  • Serial Communication Interfaces: Offers SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) modules for serial data communication.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals to digital data.
  • Interrupt Handling: Supports multiple interrupt sources for responsive event handling.

Benefits:

  • Versatility: Suitable for a wide range of applications due to its flexible architecture and rich peripheral set.
  • Reliability: Known for its robust performance and dependability in harsh environments.
  • Ease of Use: Well-documented and supported with development tools, making it easy to program and debug.
  • Cost-Effectiveness: Provides a cost-effective solution for embedded control applications.
  • Real-Time Performance: Offers fast interrupt response and precise timing capabilities for real-time control applications.

Additional Details:

The MC68HC11A1CFN3R2 typically operates at clock speeds up to 2 MHz. It supports various addressing modes and instruction sets, providing flexibility in software development. The MCU is available in different package options, including PLCC (Plastic Leaded Chip Carrier) and QFP (Quad Flat Package). It requires a 5V power supply for operation. The MCU's low-power consumption makes it suitable for battery-powered applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6249 $81.2498
4+ $33.3333 $133.3332
5+ $32.2917 $161.4585
7+ $31.2500 $218.7500
9+ $30.2083 $271.8747
12+ $27.0833 $324.9996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess