EN
  • EN
  • DE

MC68HC11A0P

Part No MC68HC11A0P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description IC 8-BIT, Microcontroller, PDIP48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Voltage 5 V
Win Source Part Number 1077607-MC68HC11A0P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC11A0P CAD Model

Description

The MC68HC11A0P is an 8-bit microcontroller from the Motorola 68HC11 family, later manufactured by Freescale Semiconductor and NXP Semiconductors. It's designed for embedded control applications requiring a balance of performance and cost-effectiveness.

Applications:

  • Automotive Systems: Used in engine control units (ECUs), anti-lock braking systems (ABS), and other automotive control applications.
  • Industrial Control: Employed in programmable logic controllers (PLCs), motor control systems, and process automation equipment.
  • Consumer Electronics: Integrated into appliances, remote controls, and other consumer devices.
  • Robotics: Utilized in controlling robotic systems and automation equipment.
  • Data Acquisition: Found in data logging systems and sensor interfaces.

Features:

  • 8-Bit Architecture: Based on the 68HC11 CPU core.
  • On-Chip Memory: Includes ROM (Read-Only Memory). Specific size depends on the specific variant.
  • RAM: Contains RAM (Random Access Memory). Specific size depends on the specific variant.
  • EEPROM: Contains EEPROM (Electrically Erasable Programmable Read-Only Memory) for non-volatile data storage.
  • I/O Ports: Offers multiple I/O (Input/Output) ports for interfacing with external devices.
  • Timers: Features multiple timers with various operating modes, including input capture and output compare.
  • Serial Communication: Includes serial communication interfaces such as SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface).
  • A/D Converter: Features an Analog-to-Digital Converter (ADC) for converting analog signals to digital values.

Benefits:

  • Versatility: Suitable for a wide range of embedded control applications.
  • Integrated Peripherals: Includes various on-chip peripherals, reducing the need for external components.
  • Performance: Provides adequate processing power for real-time control and data processing tasks.
  • Non-Volatile Memory: Offers EEPROM for storing configuration data and other non-volatile information.
  • Communication Interfaces: Supports serial communication with various external devices.

Additional Details:

The MC68HC11A0P comes in a plastic DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier). It requires a 5V power supply for operation. Its architecture and feature set made it a popular choice for many embedded systems during its time. It has a flexible architecture and powerful instruction set. It also has various interrupt capabilities, allowing for responsive control of external events. The 'P' suffix usually indicates a plastic DIP package.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess