EN
  • EN
  • DE

MC68EN360CRC25C

Part No MC68EN360CRC25C
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 32-BIT 25 Mhz Risc Microcontroller CPGA241
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022227-MC68EN360CRC25C
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68EN360CRC25C CAD Model

Description

The MC68EN360CRC25C is a QUICC (Quad Integrated Communications Controller) processor manufactured by Freescale Semiconductor (now NXP). This device integrates a 68000 family CPU core with multiple communication peripherals, making it suitable for networking and communication applications.

Applications:

  • Networking Equipment: Routers, switches, and hubs.
  • Communication Controllers: Used in communication interfaces for industrial equipment.
  • Embedded Systems: Integrated into various embedded systems requiring communication capabilities.
  • Industrial Automation: Employed in industrial control systems for network connectivity.
  • Telecommunications: Used in telecom infrastructure equipment.

Features:

  • CPU Core: Integrates a 68000 family CPU core.
  • Communication Interfaces: Includes serial communication controllers (SCCs), serial management controllers (SMCs), and Ethernet controllers.
  • Memory Interface: Supports external memory interfaces for RAM and ROM.
  • DMA Controllers: Direct Memory Access (DMA) controllers for efficient data transfer.
  • Timers: Features multiple timers and counters for timing control.
  • Interrupt Controller: Integrated interrupt controller for handling interrupts from various peripherals.
  • Clock Generator: On-chip clock generator for generating system clocks.

Benefits:

  • Integrated Communication: Multiple communication interfaces reduce the need for external components.
  • High Performance: Powerful CPU core and DMA controllers ensure efficient data processing.
  • Versatile Connectivity: Wide range of communication options enables integration with various network protocols.
  • Robust Design: Designed for reliable operation in demanding environments.
  • Efficient Data Transfer: DMA controllers facilitate efficient data transfer between peripherals and memory.

Additional Details: The MC68EN360CRC25C is designed for applications that require robust communication capabilities and efficient data processing. The integrated peripherals and CPU core provide a comprehensive solution for networking and communication applications. The '25C' likely refers to the clock speed (25 MHz) and temperature grade. This processor is suitable for embedded systems requiring reliable network connectivity and real-time control.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess