EN
  • EN
  • DE

MC68681FN

Part No MC68681FN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description IC Uart Mos Ldcc 44PIN Pl
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004706-MC68681FN
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68681FN CAD Model

Description

The MC68681FN is a Dual Universal Asynchronous Receiver/Transmitter (DUART) manufactured by Freescale Semiconductor (now NXP Semiconductors). It provides two independent full-duplex asynchronous communication channels. It's designed to interface with microprocessors and microcontrollers for serial communication.

Applications:

  • Serial Communication Interfaces: Provides serial communication capabilities for embedded systems.
  • Data Acquisition Systems: Used for interfacing with sensors and other devices that communicate serially.
  • Industrial Control Systems: Employed in industrial equipment for serial communication with other devices.
  • Computer Peripherals: Used in devices like printers and modems for serial data transfer.
  • Communication Controllers: Can serve as a communication controller in various embedded applications.

Features:

  • Dual UART Channels: Provides two independent full-duplex asynchronous communication channels.
  • Programmable Baud Rate: Supports programmable baud rates for flexible communication.
  • Data Format Flexibility: Supports various data formats, including different number of data bits and parity options.
  • Interrupt Generation: Generates interrupts for various events, such as receiver ready and transmitter empty.
  • Modem Control Signals: Includes modem control signals for interfacing with modems and other communication devices.
  • On-Chip Baud Rate Generator: Features an on-chip baud rate generator for generating accurate baud rates.

Benefits:

  • Versatile Serial Communication: Provides a versatile solution for serial communication in embedded systems.
  • Flexible Configuration: Supports programmable baud rates and data formats for adapting to various communication requirements.
  • Reduced CPU Overhead: Interrupt generation reduces the processing load on the CPU.
  • Simplified Interfacing: Modem control signals simplify interfacing with modems and other communication devices.
  • Cost-Effective Solution: Offers a cost-effective solution for adding serial communication capabilities to embedded systems.

The MC68681FN typically interfaces with a microprocessor or microcontroller via a parallel bus. The FN suffix likely indicates the package type, which is usually a PLCC (Plastic Leaded Chip Carrier). It's important to consult the datasheet for detailed timing characteristics, pin assignments, and programming information.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess