EN
  • EN
  • DE

MC68605IFN12

Part No MC68605IFN12
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC68605IFN12 Motorol
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077506-MC68605IFN12
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68605IFN12 CAD Model

Description

The MC68605IFN12 is an X.25 Protocol Controller, designed by Freescale Semiconductor (now NXP), that manages the complexities of X.25 packet assembly/disassembly (PAD) and link-level protocol management. This single-chip solution greatly simplifies the integration of X.25 communication capabilities into embedded systems and data communication equipment.

Applications

  • X.25 network interfaces: Provides a dedicated interface for connecting to X.25 packet-switched networks.
  • Packet Assembler/Disassembler (PAD) devices: Implements PAD functions for interfacing asynchronous devices to X.25 networks.
  • Data Communication Equipment (DCE): Found in modems, X.25 switches, and other networking hardware.
  • Terminal servers: Enables multiple asynchronous terminals to share a single X.25 connection efficiently.
  • Industrial control and monitoring systems: Facilitates reliable data transfer across X.25 networks in industrial environments.

Features

  • Integrated X.25 LAPB controller: Handles the Link Access Procedure Balanced (LAPB) protocol, ensuring reliable link-level communication.
  • Packet assembly/disassembly (PAD) functionality: Converts asynchronous data into X.25 packets and vice versa, enabling seamless integration of asynchronous devices.
  • HDLC frame support: Complies with the High-Level Data Link Control (HDLC) standard for robust data transmission.
  • Multi-channel support: Can manage multiple simultaneous X.25 connections.
  • On-chip timers: Provides timing functions essential for link management and error recovery processes.

Benefits

  • Simplified X.25 integration: Reduces the complexity and effort required to implement X.25 communication in embedded systems.
  • Lower system cost: Integrating PAD and LAPB functions onto a single chip reduces the component count and board space requirements.
  • Improved performance: Offloading packet processing tasks from the host CPU enhances system performance and responsiveness.
  • Enhanced reliability: Incorporates robust error detection and correction mechanisms to ensure reliable data transmission.
  • Flexible configuration: Allows customization of X.25 parameters to meet specific network requirements.

Additional Details

The MC68605IFN12 supports data rates up to 2 Mbps and uses a 68-pin PLCC (Plastic Leaded Chip Carrier) package. It typically operates with a 12 MHz clock frequency and conforms to CCITT X.25 Recommendations.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess