EN
  • EN
  • DE

MC68605FN10

Part No MC68605FN10
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077505-MC68605FN10
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68605FN10 CAD Model

Description

The MC68605FN10 is an X.25 Protocol Controller manufactured by Freescale Semiconductor (now NXP). It is designed to handle the complex tasks of packet assembly/disassembly (PAD) and link-level management in X.25 networks. This integrated solution simplifies the implementation of X.25 communication in embedded systems and data communication equipment.

Applications

  • X.25 network interfaces: Provides connectivity to X.25 packet-switched networks.
  • PAD devices: Implements packet assembly/disassembly functions for asynchronous devices.
  • Data communication equipment (DCE): Used in modems and other devices that connect to X.25 networks.
  • Terminal servers: Allows multiple terminals to share a single X.25 connection.
  • Industrial control systems: Enables data communication over X.25 networks in industrial environments.

Features

  • Integrated X.25 LAPB controller: Handles link-level protocol management.
  • Packet assembly/disassembly (PAD) functions: Converts asynchronous data into X.25 packets and vice versa.
  • HDLC frame support: Implements the High-Level Data Link Control (HDLC) protocol for reliable data transmission.
  • Multiple channel support: Allows simultaneous management of multiple X.25 connections.
  • On-chip timers: Provides timing functions for link management and error recovery.

Benefits

  • Simplified X.25 implementation: Reduces the complexity of integrating X.25 communication into embedded systems.
  • Reduced system cost: Integrates multiple functions into a single chip, lowering component count and board space.
  • Improved performance: Offloads packet processing tasks from the host CPU.
  • Enhanced reliability: Implements robust error detection and correction mechanisms.
  • Flexible configuration: Allows customization of X.25 parameters to meet specific network requirements.

Additional Details

The MC68605FN10 supports data rates up to 10 Mbps. It typically uses a 68-pin PLCC (Plastic Leaded Chip Carrier) package and requires a 10 MHz clock frequency. It adheres to CCITT X.25 Recommendations.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess