EN
  • EN
  • DE

MC68336GVFT25

Part No MC68336GVFT25
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MC68336GVFT25 Motorol
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077486-MC68336GVFT25
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68336GVFT25 CAD Model

Description

The MC68336GVFT25 is a 32-bit microcontroller manufactured by Freescale Semiconductor (now NXP). This device is part of the Motorola 68300 family and is designed for embedded control applications. It combines a CPU core with a variety of on-chip peripherals, providing a highly integrated solution for real-time control systems.

Applications

  • Automotive control systems (e.g., engine management, anti-lock braking systems).
  • Industrial control and automation.
  • Robotics.
  • Motor control applications.
  • Data acquisition systems.

Features

  • 32-bit CPU Core: Provides the processing power for complex control algorithms.
  • Timer Processor Unit (TPU): Flexible timer system for precise timing and control.
  • Queued Serial Module (QSM): Supports various serial communication protocols.
  • Analog-to-Digital Converter (ADC): Enables the acquisition of analog sensor data.
  • Digital I/O Ports: Offers general-purpose digital input/output capabilities.
  • SRAM and Flash Memory: Integrated memory for program storage and data.

Benefits

  • High Performance: The 32-bit CPU core provides the processing power required for complex control algorithms.
  • Precise Timing and Control: The TPU enables accurate timing and control of external devices.
  • Versatile Communication: The QSM supports various serial communication protocols.
  • Integrated Analog Input: The ADC allows for direct acquisition of analog sensor data.
  • Reduced System Cost: Integration of peripherals reduces the need for external components.

Additional Details

The MC68336GVFT25 features a powerful 32-bit CPU core that can execute complex control algorithms efficiently. The Timer Processor Unit (TPU) is a highly flexible timer system that enables precise timing and control of external devices. The Queued Serial Module (QSM) supports various serial communication protocols, allowing the microcontroller to communicate with other devices and systems. The integrated Analog-to-Digital Converter (ADC) enables the direct acquisition of analog sensor data, eliminating the need for external ADC circuits. The digital I/O ports provide general-purpose digital input/output capabilities for interfacing with external hardware. Integrated SRAM and Flash memory provide on-chip storage for program code and data. This microcontroller is commonly used in automotive control systems, industrial automation, and robotics applications. Specific details regarding the CPU core architecture, TPU capabilities, QSM protocols, ADC resolution, and memory sizes can be found in the device's datasheet. The operating temperature range and power consumption are also important considerations for system design.

In summary, the MC68336GVFT25 is a highly integrated and versatile microcontroller suitable for a wide range of embedded control applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nichia Corporation
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess