EN
  • EN
  • DE

RH5R1502B-T1

Part No RH5R1502B-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294494-RH5R1502B-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5R1502B-T1 CAD Model

Description

The RH5R1502B-T1 is a voltage regulator IC produced by Ricoh. This component delivers a fixed output voltage of 5.0V, making it suitable for a wide range of electronic applications that require a stable and regulated 5V supply. It is often used in battery-powered devices to maintain consistent performance despite fluctuations in battery voltage.

Applications

  • Microcontroller Power Supplies: Provides a stable 5V supply for microcontrollers and related digital circuits.
  • Sensor Power Supplies: Delivers a consistent voltage for various types of sensors, ensuring accurate readings.
  • Portable Electronic Devices: Used in devices like handheld meters, portable audio players, and other battery-powered equipment.
  • USB Powered Devices: Provides a regulated 5V from a USB power source for connected devices.
  • General Purpose 5V Regulation: Suitable for any electronic circuit requiring a stable 5V power supply.

Features

  • Fixed 5.0V Output Voltage: Provides a stable and regulated 5V output.
  • Low Quiescent Current: Minimizes power consumption, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator.
  • Small Package Size: Suitable for compact electronic devices.

Benefits

  • Stable Power Supply: Ensures consistent and reliable operation of connected circuits.
  • Extended Battery Life: Low quiescent current helps to prolong battery life in portable devices.
  • Protection Against Damage: Overcurrent and thermal shutdown features protect the regulator and connected components.
  • Compact Design: Allows for integration into space-constrained applications.

Additional Details

The RH5R1502B-T1 is typically supplied in a small surface-mount package. For detailed specifications, including input voltage range, output current capabilities, and thermal characteristics, refer to the manufacturer's datasheet. The "-T1" suffix usually indicates a specific packaging option, such as tape and reel, for automated assembly. It is important to consult the datasheet to ensure that the regulator meets the specific requirements of the intended application.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess