The MC68000P8 is a 16/32-bit microprocessor manufactured by Freescale Semiconductor (NXP). It is a member of the Motorola 68000 family, a popular line of microprocessors used in a wide range of applications.
Applications
- Early personal computers (e.g., Apple Macintosh, Commodore Amiga, Atari ST)
- Laser printers
- Industrial control systems
- Gaming consoles (e.g., Sega Genesis)
- Embedded systems
Features
- 16/32-bit architecture
- 8 MHz clock speed
- 16MB direct addressing range
- 56 instruction types
- 16 general-purpose 32-bit registers
- Memory-mapped I/O
- Vectored interrupts
- Asynchronous bus operation
Benefits
- Versatile instruction set allows for efficient code execution.
- Large addressing range supports complex applications.
- General-purpose registers provide flexibility in data manipulation.
- Memory-mapped I/O simplifies interfacing with peripheral devices.
- Vectored interrupts enable rapid response to external events.
- Asynchronous bus operation allows the processor to work with a variety of memory and peripheral devices.
- Well-documented and supported architecture.
Additional Details
The MC68000P8 operates at a clock speed of 8 MHz. It utilizes a 16-bit data bus and a 24-bit address bus. It is typically packaged in a 64-pin DIP (Dual In-line Package) or a PLCC (Plastic Leaded Chip Carrier). It requires a single 5V power supply for operation. The processor implements a non-multiplexed address and data bus, simplifying external memory interface design. It also includes support for seven levels of interrupt priority. The MC68000P8 is a robust and reliable processor suitable for a wide variety of applications.