EN
  • EN
  • DE

MC68000FN8

Part No MC68000FN8
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 32-BIT, 8MHZ, Microprocessor, PLCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029332-MC68000FN8
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68000FN8 CAD Model

Description

The MC68000FN8 is a 16/32-bit microprocessor manufactured by Freescale Semiconductor (formerly Motorola, now NXP). It's a member of the Motorola 68000 family, a popular choice for early personal computers, workstations, and embedded systems. The 'FN8' likely refers to the package type and speed grade.

Applications:

  • Early Personal Computers: Found in early Macintosh computers and other systems.
  • Workstations: Used in Sun Microsystems workstations and Apollo Computer workstations.
  • Arcade Games: Employed in arcade game systems due to its processing power.
  • Industrial Control Systems: Used in industrial automation and control equipment.
  • Laser Printers: Found in early laser printers as the main processor.

Features:

  • 16/32-bit Architecture: Offers a 16-bit external data bus and a 32-bit internal architecture.
  • General-Purpose Registers: Features a set of general-purpose data and address registers.
  • Large Address Space: Supports a large address space, allowing for access to significant amounts of memory.
  • Powerful Instruction Set: Provides a rich instruction set for efficient program execution.
  • Vectored Interrupts: Supports vectored interrupts for handling external events.

Benefits:

  • Versatile Processing: Suitable for a wide range of applications, from personal computers to embedded systems.
  • Efficient Code Execution: Powerful instruction set enables efficient program execution.
  • Large Memory Capacity: Large address space allows for handling complex tasks and large data sets.
  • Real-Time Response: Vectored interrupts provide quick response to external events.
  • Established Ecosystem: Benefit from a wealth of existing software and development tools.

Additional Details:

The MC68000 operates at various clock speeds, influencing its performance. The 'FN8' likely specifies the package type (e.g., a ceramic package) and a specific speed grade. It requires external memory and peripheral controllers for complete system functionality. Consult the datasheet for detailed specifications, timing diagrams, and pinout information. Software development typically involves assembly language or high-level languages with cross-compilers.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess