EN
  • EN
  • DE

MC3416L

Part No MC3416L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077326-MC3416L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC3416L CAD Model

Description

The MC3416L is a monolithic adjustable output voltage regulator integrated circuit designed for use in a variety of applications, including step-down (buck) switching regulators, step-up (boost) switching regulators, and voltage inverters. This device provides all the active functions required for these regulator types. Featuring a wide input voltage range, high efficiency, and built-in protection features, the MC3416L is a versatile and reliable solution for power management.

Applications

  • Step-Down (Buck) Switching Regulators
  • Step-Up (Boost) Switching Regulators
  • Voltage Inverters
  • Battery Chargers
  • Power Supplies for Microcontrollers

Features

  • Adjustable Output Voltage: Allows for flexible voltage regulation to meet specific application requirements.
  • Wide Input Voltage Range: Accommodates a variety of power source voltages.
  • High Efficiency: Minimizes power loss and extends battery life in portable applications.
  • Internal Current Limiting: Protects the device and the load from overcurrent conditions.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Low Standby Current: Reduces power consumption when the regulator is not actively switching.

Benefits

  • Versatile Application: Suitable for a wide range of power management tasks, including buck, boost, and inverting topologies.
  • Flexible Voltage Regulation: Adjustable output voltage allows for customization to specific needs.
  • High Efficiency: Minimizes power waste and improves overall system performance.
  • Robust Protection: Built-in protection features ensure reliable operation and prevent damage.
  • Simplified Design: Reduces external component count and simplifies circuit design.

Additional Details

The MC3416L is available in a DIP-8 package. Its features make it well-suited for applications requiring efficient and reliable voltage regulation. The adjustable output voltage allows for precise control over the output voltage, while the internal protection features ensure robust operation even under fault conditions. Its wide input voltage range and high efficiency make it a versatile choice for various power supply applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess