EN
  • EN
  • DE

MC68B54S

Part No MC68B54S
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077570-MC68B54S
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68B54S CAD Model

Description

The MC68B54S is an Advanced Data Link Controller (ADLC) manufactured by Freescale Semiconductor (formerly Motorola). It is designed to provide synchronous serial data communication capabilities for microprocessor-based systems. It supports various data link protocols, making it suitable for networking and communication applications.

Applications

  • X.25 packet switching networks.
  • Synchronous Data Link Control (SDLC) communications.
  • High-Level Data Link Control (HDLC) communications.
  • Network interfaces in industrial automation systems.
  • Mainframe computer communication links.

Features

  • Supports SDLC and HDLC protocols. Enables communication with a wide range of networking devices.
  • Full-duplex synchronous operation. Allows simultaneous transmission and reception of data.
  • Programmable frame formats. Supports various frame lengths and control field options.
  • Cyclic Redundancy Check (CRC) generation and checking. Provides error detection and correction capabilities.
  • Interrupt capability. Allows the microprocessor to respond quickly to incoming data or status changes.
  • Direct Memory Access (DMA) support. Facilitates high-speed data transfer between the ADLC and system memory.

Benefits

  • Simplified synchronous serial communication interface design. The MC68B54S handles many of the complexities of synchronous serial communication, reducing the burden on the microprocessor.
  • High data throughput. DMA support allows for efficient data transfer at high baud rates.
  • Flexible configuration. The programmable frame formats allow the MC68B54S to be adapted to a wide range of synchronous serial communication protocols.
  • Improved data integrity. CRC generation and checking ensure reliable data transmission.
  • Reduced system cost. Integrated features reduce the need for external components.

Additional Details

The MC68B54S operates from a single +5V power supply. It is available in a 40-pin DIP package. The device is compatible with TTL logic levels. The device offers various loopback modes for self-testing and diagnostics. It also offers different clocking options to suit a variety of application needs.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess