EN
  • EN
  • DE

MC3360P

Part No MC3360P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077220-MC3360P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC3360P CAD Model

Description

The MC3360P is a low-power, narrowband FM receiver IC, designed for a wide range of wireless communication applications, including cordless telephones, remote control systems, and low-speed data links. This device integrates nearly all functions needed for an FM receiver into a single chip, minimizing external components and simplifying design. Its emphasis is on low power consumption, making it suitable for battery-operated portable devices.

Applications:

  • Cordless Telephones: FM receiver for handset and base station.
  • Remote Control Systems: Keyless entry, garage door openers, and other remote control devices.
  • Wireless Security Systems: Intrusion detection systems and alarm receivers.
  • Low-Speed Data Links: Wireless data transmission in industrial and consumer applications.
  • Wireless Toys: FM receiver for remote-controlled toys.

Features:

  • Complete FM Receiver: Integrates all necessary receiver functions, including oscillator, mixer, IF amplifier, limiter, and FM detector.
  • Low Power Consumption: Designed for extended battery life in portable applications.
  • Integrated Squelch Circuit: Suppresses unwanted noise and signals when no valid signal is present.
  • Low External Component Count: Simplifies the design process and reduces the size of the application circuit.
  • High Sensitivity: Provides good reception of weak FM signals.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.

Benefits:

  • Extended Battery Life: Low power consumption enables longer operating times for battery-powered devices.
  • Reduced System Cost: The integrated design minimizes the need for external components.
  • Simplified System Design: Easy integration into existing systems reduces design time and complexity.
  • Improved Performance: High sensitivity ensures reliable reception even with weak signals.
  • Compact Design: The integrated design allows for smaller product form factors.

Additional Details:

The MC3360P is typically used in the 49 MHz frequency range, though it can be adapted to other frequencies within its operational limits. It requires minimal external components, typically consisting of a crystal or ceramic resonator for the oscillator, as well as decoupling capacitors and resistors for bias and gain settings. The audio output can be directly connected to an audio amplifier. It’s housed in a through-hole DIP package. Proper grounding techniques are crucial for optimal performance, particularly to minimize noise and interference. The integrated squelch circuit is essential for muting the audio output when a valid signal is not present, improving the user experience. It's designed for applications where low cost, low power consumption, and simplicity are primary requirements.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess