EN
  • EN
  • DE

MC33385DH

Part No MC33385DH
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077200-MC33385DH
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33385DH CAD Model

Description

The MC33385DH is a SMARTMOS monolithic H-Bridge integrated circuit designed for driving DC motors or inductive loads in automotive and industrial applications. This device integrates sophisticated protection features and diagnostic capabilities to ensure reliable operation and enhance system safety. It's often used in applications requiring precise motor control and robust fault handling.

Applications:

  • Automotive motor control: Electronic throttle control, exhaust gas recirculation (EGR) valves, and HVAC actuators.
  • Industrial motor control: Robotic systems, conveyor systems, and valve actuators.
  • DC motor drives: General-purpose DC motor control applications.
  • Solenoid drivers: Applications requiring precise control of inductive loads.

Features:

  • Integrated H-Bridge: Provides bidirectional motor control capability.
  • SMARTMOS Technology: Offers low on-resistance and high efficiency.
  • Overcurrent Protection: Limits the output current to protect the device from damage.
  • Overtemperature Protection: Shuts down the device if the junction temperature exceeds a safe limit.
  • Short-Circuit Protection: Protects the device from short circuits to ground or the supply voltage.
  • Undervoltage Lockout: Prevents operation when the supply voltage is too low.
  • Diagnostic Feedback: Provides status information about the device's operation, including fault conditions.
  • PWM Control: Allows for precise speed and torque control of the motor.

Benefits:

  • Increased System Reliability: Robust protection features prevent damage from common fault conditions.
  • Simplified System Design: Integrated functionality reduces component count and board space.
  • Improved Motor Control: PWM control enables precise speed and torque regulation.
  • Enhanced System Safety: Diagnostic feedback allows for early detection of potential problems.
  • High Efficiency: SMARTMOS technology minimizes power dissipation.

Additional Details:

The MC33385DH typically operates from a supply voltage of 5V to 28V. The device is available in a surface-mount package suitable for automated assembly. The diagnostic feedback includes information about overcurrent, overtemperature, and undervoltage conditions. The H-Bridge is designed to handle substantial current loads depending on the specific variant. The device can be controlled via logic level inputs, allowing easy interface to microcontrollers and other digital control systems. It's designed to meet automotive-grade quality standards for long life and reliability.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess