The STN2907ASF is a silicon PNP transistor manufactured by AUK Corp. It is designed for general purpose switching and amplifier applications. This device is suitable for use in both commercial and industrial electronics.
Applications
- General-purpose switching
- Amplifier circuits
- Inverter circuits
- Driver circuits
- Load switches
Features
- PNP Transistor
- Low Collector-Emitter Saturation Voltage
- High Current Gain (hFE)
- Fast Switching Speed
- Surface Mount Package
Benefits
- Versatile Usage: Suitable for a variety of switching and amplification tasks.
- Efficient Operation: The low saturation voltage reduces power dissipation, increasing efficiency.
- Reliable Performance: Manufactured by AUK Corp to ensure stable and consistent performance.
- Compact Design: The surface mount package allows for high-density board designs.
- Fast Switching: Enables use in high-speed switching circuits.
Technical Specifications
The STN2907ASF transistor generally has a collector-emitter voltage (VCEO) rating of -60V, a collector current (IC) rating of -800mA, and a power dissipation rating of 400mW. The DC current gain (hFE) typically falls between 100 and 300. It is commonly housed in a SOT-23 or similar surface-mount package. For detailed specifications, always refer to the official datasheet.