EN
  • EN
  • DE

MC1741CG

Part No MC1741CG
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description Operational Amplifier Silicon Monolithic Integrated Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029330-MC1741CG
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC1741CG CAD Model

Description

The MC1741CG is a general-purpose operational amplifier (op-amp) from Freescale Semiconductor (now NXP). It's a monolithic silicon integrated circuit offering high performance for various analog applications. It's designed for use as a summing amplifier, voltage follower, integrator, or in many other feedback circuit configurations.

Applications:

  • Instrumentation Amplifiers: Used to amplify small signals in measurement equipment.
  • Active Filters: Employed in audio and signal processing circuits to filter out unwanted frequencies.
  • Voltage Regulators: Provides stable voltage outputs in power supply designs.
  • Signal Conditioning: Modifies signals for optimal processing, such as amplification and level shifting.
  • Oscillators: Functions as part of oscillator circuits generating periodic signals.

Features:

  • High Open-Loop Gain: Provides significant amplification of the input signal difference.
  • Internal Frequency Compensation: Simplifies circuit design by eliminating the need for external compensation components, ensuring stable operation.
  • Short-Circuit Protection: Protects the amplifier from damage due to output shorts to ground.
  • Wide Common-Mode and Differential Voltage Ranges: Accommodates a broad range of input signal levels.
  • Low Input Bias Current: Minimizes errors caused by input current flowing into the amplifier.

Benefits:

  • Simplified Design: Internal compensation reduces external component count and simplifies design.
  • Reliable Operation: Short-circuit protection enhances reliability and prevents damage.
  • Versatile Application: Suitable for a wide range of analog signal processing applications.
  • High Performance: Provides accurate and stable amplification.
  • Cost-Effective: A readily available and economical op-amp solution.

Additional Details:

The MC1741CG typically operates with a dual power supply (e.g., ±15V). Its key electrical characteristics include input offset voltage, input bias current, and open-loop voltage gain. The operating temperature range is typically from 0°C to +70°C. The package type is a standard through-hole package. Consult the datasheet for specific electrical characteristics and recommended operating conditions.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess