EN
  • EN
  • DE

MC14521BCL

Part No MC14521BCL
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076897-MC14521BCL
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14521BCL CAD Model

Description

The MC14521BCL is a 24-stage frequency divider manufactured by Freescale Semiconductor (now NXP). This CMOS integrated circuit is designed to divide an input frequency by a factor of 224 (16,777,216). It is commonly used in applications requiring long-term timing or very low-frequency signal generation from a higher frequency source. Its CMOS construction allows for low power consumption, making it suitable for battery-powered and other power-sensitive applications.

Applications

  • Real-Time Clocks (RTC): Used as a core component in RTC circuits to derive accurate timing signals from crystal oscillators.
  • Long-Duration Timers: Employed in applications requiring precise timing over extended periods, such as industrial control systems or scientific instruments.
  • Low-Frequency Signal Generation: Utilized to generate very low-frequency signals from crystal oscillators for various control and measurement purposes.
  • Frequency Synthesis: Part of frequency synthesis circuits, providing a stable and accurate reference frequency.
  • Test and Measurement Equipment: Used in signal generators and frequency counters for precise frequency division.

Features

  • 24-Stage Binary Divider: Divides the input frequency by 224.
  • CMOS Technology: Offers low power consumption for energy-efficient operation.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages, providing flexibility in design.
  • TTL Compatibility: Compatible with TTL logic levels, enabling easy integration with other TTL devices.
  • Crystal Oscillator Input: Designed to accept a crystal oscillator signal as its input.

Benefits

  • Precise Frequency Division: Provides an accurate and stable frequency division ratio of 224.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Simplified Circuit Design: Reduces the number of components required in timing and frequency generation circuits.
  • Improved System Reliability: Contributes to stable and reliable system operation by providing an accurate timing reference.

Additional Details

The MC14521BCL typically comes in a DIP (Dual In-line Package), making it easy to prototype and integrate into existing circuits. External components such as a crystal oscillator and bypass capacitors are typically required for proper operation. The input frequency must be within the specified operating range of the device. The output signal is a square wave with a frequency equal to the input frequency divided by 224.

For detailed specifications, including voltage range, current consumption, input frequency range, and operating temperature range, refer to the official Freescale (NXP) datasheet for the MC14521BCL. Proper decoupling and grounding techniques are essential for minimizing noise and ensuring stable operation. Consideration should be given to the stability and accuracy of the crystal oscillator used as the input source, as this will directly impact the accuracy of the output frequency.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess