EN
  • EN
  • DE

MC14008BCL

Part No MC14008BCL
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076719-MC14008BCL
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14008BCL CAD Model

Description

The MC14008BCL is a 4-Bit Full Adder with Carry Out. It belongs to the MC14000 series of CMOS logic integrated circuits manufactured by Motorola (later Freescale, now NXP). This device performs binary addition of two 4-bit words and generates a carry-out signal when the sum exceeds 4 bits. It's commonly used in arithmetic logic units (ALUs), digital signal processing (DSP), and other applications where binary addition is required.

Applications

  • Arithmetic Logic Units (ALUs)
  • Digital signal processing (DSP)
  • Binary adders
  • Digital counters
  • Address decoders

Features

  • 4-Bit Full Adder
  • Carry Out
  • CMOS Logic
  • High Noise Immunity
  • Low Power Consumption
  • Wide Operating Voltage Range
  • TTL Compatibility

Benefits

  • Binary Addition: Performs 4-bit binary addition with carry out, essential for arithmetic operations.
  • High Noise Immunity: CMOS logic provides good immunity to noise, ensuring reliable operation in noisy environments.
  • Low Power Consumption: CMOS technology offers low power consumption, making it suitable for portable and battery-powered applications.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range, providing design flexibility.
  • TTL Compatibility: Compatible with TTL logic levels, allowing easy interfacing with other logic families.

Additional Details

The MC14008BCL performs the addition of two 4-bit binary numbers (A3-A0 and B3-B0) plus a carry-in (Cin) bit. The result of the addition is presented as a 4-bit sum (S3-S0) and a carry-out (Cout) bit. The carry-out bit indicates whether the addition resulted in a sum greater than 15 (binary 1111). The device is fabricated using CMOS technology, which provides high noise immunity and low power consumption. The operating voltage range is typically between 3V and 15V. It’s commonly packaged in a through-hole DIP (Dual In-line Package) configuration. This device is frequently used as a building block for constructing larger adders, such as 8-bit or 16-bit adders, by cascading multiple MC14008BCL devices together using the carry-out and carry-in signals.

You May Also Be Interested in

Sunlord
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess