EN
  • EN
  • DE

MC14000UBCP

Part No MC14000UBCP
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076715-MC14000UBCP
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14000UBCP CAD Model

Description

The MC14000UBCP is a member of the MC14000 series of CMOS logic gates, specifically a Dual 3-Input NOR Gate. Manufactured by Motorola (later Freescale, now NXP), this integrated circuit performs the logical NOR operation on two sets of three inputs each. It's commonly used in digital logic circuits for various applications such as signal inversion, logic function implementation, and basic digital circuit design.

Applications

  • Basic logic gates
  • Signal inversion
  • Logic function implementation
  • Digital circuit design
  • Simple control circuits

Features

  • Dual 3-Input NOR Gate
  • CMOS Logic
  • High Noise Immunity
  • Low Power Consumption
  • Wide Operating Voltage Range
  • TTL Compatibility

Benefits

  • Versatile Logic Function: NOR gates are fundamental building blocks for implementing various complex logic functions.
  • High Noise Immunity: CMOS logic provides good immunity to noise, making it suitable for use in noisy environments.
  • Low Power Consumption: CMOS technology offers low power consumption, extending battery life in portable applications.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range, providing flexibility in circuit design.
  • TTL Compatibility: Compatible with TTL logic levels, allowing for easy interfacing with other logic families.

Additional Details

The MC14000UBCP contains two independent 3-input NOR gates. Each gate performs the NOR function, which outputs a logic 'high' only when all inputs are logic 'low'. Otherwise, the output is logic 'low'. The device is fabricated using CMOS technology, which provides high noise immunity and low power consumption. The operating voltage range is typically between 3V and 15V, making it compatible with a wide range of power supplies. The output drive capability allows the device to drive multiple TTL loads. The device is available in a through-hole DIP (Dual In-line Package), making it easy to use in breadboard prototyping and through-hole PCB designs. It is a standard component often used in education and hobbyist projects due to its simplicity and versatility.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess