EN
  • EN
  • DE

MC12009P

Part No MC12009P
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description IC Mecl Pll Components Dual Modulus Prescaler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012125-MC12009P
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC12009P CAD Model

Description

The MC12009P is a high-speed dual D-type flip-flop manufactured by Freescale Semiconductor (now NXP). It's designed for use in high-performance digital systems requiring fast data storage and transfer. This device is commonly employed in frequency dividers, shift registers, and control circuits.

Applications:

  • Frequency Dividers: Used to divide the frequency of a clock signal in timing circuits.
  • Shift Registers: Employed to shift data bits through a sequence of flip-flops.
  • Control Circuits: Used for state machine implementations and control logic.
  • Data Synchronization: Used for synchronizing data between different clock domains.
  • Counters: Implemented in counter circuits for counting events or time intervals.

Features:

  • Dual D-Type Flip-Flops: Contains two independent D-type flip-flops in a single package.
  • High-Speed Operation: Enables fast data transfer and processing.
  • Asynchronous Clear Input: Allows for immediate resetting of the flip-flop outputs.
  • Positive-Edge Triggered Clocking: Data is stored on the rising edge of the clock signal.
  • TTL Compatible Inputs: Interfaces directly with standard TTL logic levels.

Benefits:

  • Efficient Data Storage: Allows for temporary storage of two bits of data.
  • Simplified System Design: Integrates two flip-flops into a single package, reducing component count.
  • Improved System Performance: High-speed operation enhances overall system throughput.
  • Versatile Application: Suitable for a wide range of digital system designs.
  • Easy Integration: TTL compatibility simplifies interfacing with other logic devices.

Additional Details:

The MC12009P operates on a supply voltage of 5V. Key specifications include propagation delay, setup time, hold time, and maximum clock frequency. The asynchronous clear input overrides the clock and data inputs, forcing the outputs to a low state. It's essential to consult the datasheet for precise timing characteristics, input/output voltage levels, and operating conditions. The device is typically available in a DIP (Dual In-line Package). Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The MC12009P is a reliable and versatile choice for high-speed flip-flop applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess