EN
  • EN
  • DE

UBA2037TS/N1,118

Part No UBA2037TS/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC HID LAMP CNTRL 100KHZ 28SSOP / HID Lamp Controller Controller 100kHz No 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type HID Lamp Controller
Frequency 100kHz
Voltage - Supply 10.5V ~ 13.5V
Current - Supply 500 µA
Dimming No
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number UBA203
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935284482118,2156-UBA2037TS/N1118-NXTR-ND,2156-UBA2037TS/N1118,2156-UBA2037TS/N1,118-ND,NXPNXPUBA2037TS/N1,118
Standard Package 1,000
Win Source Part Number 1225157-UBA2037TS/N1,118
Ultra Librarian 3D Model Ultra Librarian UBA2037TS/N1,118 CAD Model

Description

The UBA2037TS/N1,118 is a high-performance, fully integrated high-voltage IC from NXP Semiconductors designed specifically for driving Cold Cathode Fluorescent Lamps (CCFLs) used in LCD backlighting applications. This IC is part of a family of products that combine innovation with practical features to enhance the performance and reliability of LCD panels.

Key Features

  • High Voltage Output: Capable of driving lamps with a wide range of operating voltages, making it suitable for a variety of screen sizes and types.
  • Integrated Half-Bridge: The IC includes a half-bridge driver with a high and low side driver, simplifying the circuit design and reducing external component count.
  • Dimming Capability: Offers precise control over the backlight brightness with both analog and burst dimming support, allowing for power savings and extended lamp life.
  • Protection Features: Equipped with extensive protection features including overvoltage, overtemperature, and short circuit protection to ensure the longevity and reliability of the application.
  • Low EMI Emission: Designed to minimize electromagnetic interference, ensuring compliance with international regulations and reducing the impact on other electronic devices.

Applications

The UBA2037TS/N1,118 is ideal for driving the CCFLs in a broad range of LCD applications such as:

  • Desktop monitors
  • Notebook displays
  • Automotive displays
  • Industrial control panels
  • Medical equipment displays

Technical Specifications

With a package size that is conducive to slim designs, the UBA2037TS/N1,118 offers an operating frequency range that can be adjusted to avoid audible noise. It requires a minimal number of external components, which allows for a cost-effective and compact PCB layout. The device operates over a wide temperature range, ensuring consistent performance across various operating conditions.

Conclusion

The UBA2037TS/N1,118 by NXP Semiconductors is a versatile, efficient, and robust solution for LCD backlighting needs. Its integration of advanced features with protective measures makes it a highly reliable choice for manufacturers looking to enhance the visual performance and durability of their LCD products.

You May Also Be Interested in

NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.0346
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess