EN
  • EN
  • DE

JX2N3635

Part No JX2N3635
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (J - L)
Description Nes JX2N3635 High Voltage Power Mosfets
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999213-JX2N3635
Categories OEM Parts(J-L)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JX2N3635 CAD Model

Description

The JX2N3635 is a silicon NPN epitaxial planar transistor from Freescale (now NXP Semiconductors). It is designed for use in general purpose amplifier and switching applications.

Applications:

  • General Purpose Amplification
  • Switching Circuits
  • Driver Stages
  • Oscillators
  • Linear Amplifiers
  • Analog Circuits
  • Signal Processing Circuits

Features:

  • NPN Epitaxial Planar Transistor: Provides reliable and consistent performance.
  • High Collector-Emitter Voltage (VCEO): Suitable for a range of voltage applications.
  • High Current Gain (hFE): Offers efficient amplification.
  • Low Saturation Voltage: Ensures efficient switching operation.
  • Fast Switching Speed: Enables use in high-frequency circuits.
  • Lead-Free Finish: Complies with environmental regulations.

Benefits:

  • Versatile Application: Suitable for a broad range of amplifier and switching circuits.
  • High Reliability: Designed for consistent and dependable performance.
  • Efficient Operation: Low saturation voltage and high current gain minimize power loss.
  • Simplified Circuit Design: Easy to integrate into existing circuits.
  • Environmentally Friendly: Lead-free finish complies with RoHS standards.

Additional Details:

The JX2N3635 typically comes in a TO-92 package. Its key electrical characteristics include a collector-emitter breakdown voltage (VCEO) of around 40V, a collector current (IC) of up to 200mA, and a power dissipation of approximately 350mW. The current gain (hFE) typically ranges from 100 to 300, depending on the operating conditions. This transistor is frequently used in applications where a small signal needs to be amplified or a circuit needs to be switched quickly and efficiently. Its robust design and widespread availability make it a popular choice for both hobbyists and professional engineers. The JX2N3635 offers a cost-effective solution for various general-purpose amplification and switching needs. Its parameters are designed to provide stable and predictable performance over a range of operating conditions, making it a dependable component in many electronic circuits.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess