The UPC4570G2-T1 is a dual operational amplifier from NEC (now Renesas Electronics). It's designed for various audio and general-purpose applications where low noise and distortion are critical. The amplifier provides high gain and input impedance, making it suitable for use in preamplifiers, active filters, and diverse signal conditioning tasks.
Applications:
- Audio preamplifiers
- Active filter circuits
- Signal conditioning applications
- Voltage follower circuits
- Instrumentation amplification
Features:
- Dual operational amplifier configuration
- Low noise characteristics
- Low total harmonic distortion (THD)
- High open-loop gain
- High input impedance
- Wide supply voltage range
- Short-circuit protection
Benefits:
- High-fidelity audio amplification: Low noise and distortion ensure excellent audio performance.
- Versatile usage: Suited for a broad range of audio and general-purpose applications due to its high gain and input impedance.
- Reliable performance: The inclusion of short-circuit protection increases the amplifier's robustness and lifespan.
- Simplified design: The dual amplifier setup permits compact and efficient circuit designs.
- Stable operation: A wide supply voltage range allows for dependable operation across different power supply conditions.
Additional Details:
The UPC4570G2-T1 typically comes in an 8-pin SOP (Small Outline Package). Essential electrical characteristics include a typical open-loop voltage gain of approximately 100dB, minimal input noise voltage, and a broad bandwidth. It functions within a wide temperature spectrum, making it appropriate for a variety of environments. The 'T1' suffix generally signifies particular packaging or tape and reel specifications. Refer to the official manufacturer's datasheet for exact technical specifications and application guidance.