EN
  • EN
  • DE

DSP56321VF200

Part No DSP56321VF200
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP, 24-EXT BIT, 200MHZ, CMOS, P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Freescale Semiconductor - NXP
Series DSP563xx
Package Bulk
Product Status Active
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 200MHz
Non-Volatile Memory ROM (576B)
On-Chip RAM 576kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 196-LBGA
Supplier Device Package 196-MAPBGA (15x15)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 587229-DSP56321VF200
Ultra Librarian 3D Model Ultra Librarian DSP56321VF200 CAD Model

Description

The DSP56321VF200 is a fixed-point embedded digital signal processor (DSP) from Freescale Semiconductor - NXP.

  • Series: DSP563xx
  • Voltage: 3.30V
  • Package: Bulk (1 piece)
  • Interfaces: Host Interface, SSI, SCI
  • Clock Rate: 200MHz
  • Non-Volatile Memory: 576B
  • On-Chip RAM: 576kB
  • Core Voltage: 1.60V
  • Mounting Type: Surface Mount
  • Package/Case: 196-LBGA
  • Product Status: Active

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,950+ $0.0297 $57.9150
4,740+ $0.0244 $115.6560
7,320+ $0.0237 $173.4840
10,105+ $0.0229 $231.4045
13,025+ $0.0222 $289.1550
17,445+ $0.0199 $347.1555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 1950 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess