EN
  • EN
  • DE
  • IT

CRTOUCHB10VFM

Part No CRTOUCHB10VFM
Manufacturer Freescale Semiconductor - NXP
Catalog Data Acquisition - Touch Screen Controllers
Description MCRTOUCH - Touch-Sensing Platfor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Freescale Semiconductor - NXP
Package Bulk
Product Status Obsolete
Touchscreen 3 Wire Capacitive
Resolution (Bits) 8 b
Interface I2C, UART
Voltage Reference External
Voltage - Supply 1.8V ~ 3.6V
Current - Supply 11 µA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Standard Package 1 pcs
Win Source Part Number 847681-CRTOUCHB10VFM
Ultra Librarian 3D Model Ultra Librarian CRTOUCHB10VFM CAD Model

Description

The 847681-CRTOUCHB10VFM is an integrated circuit (IC) designed for data acquisition in touch screen controllers.

  • Manufacturer: Freescale Semiconductor - NXP
  • Category: Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
  • Package: 32-VFQFN Exposed Pad
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 105°C
  • Voltage Supply: 1.8V to 3.6V
  • Current Supply: 11 μA
  • Resolution: 8-Bit
  • Interface: I2C, UART
  • Touchscreen Type: 3-Wire Capacitive
  • Win Source Part Number: 847681-CRTOUCHB10VFM

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $9.7792
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 10BIT MODULE
Lowest to $47.1763
Microchip Technology
MAXTOUCH TD CTLR IC
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $36.5585
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Lowest to $17.5179

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess