EN
  • EN
  • DE

54LS123/BEAJC

Part No 54LS123/BEAJC
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1216938-54LS123/BEAJC
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS123/BEAJC CAD Model

Description

The 54LS123/BEAJC is a retriggerable monostable multivibrator manufactured by Freescale Semiconductor - NXP. This device is part of the 54LS series, known for its low-power Schottky TTL technology. It provides a stable output pulse of a specific duration in response to a trigger input. The output pulse width can be adjusted by an external resistor and capacitor. It finds application in various digital circuits for timing, delay, and pulse shaping functions.

Applications:

  • Pulse generation circuits: Used to generate pulses of specific durations for timing control.
  • Timing and delay circuits: Employed in circuits requiring precise timing delays.
  • Clock generation and conditioning: Can be utilized to create or condition clock signals.
  • Missing pulse detection: Detects the absence of a pulse within a predetermined time window.
  • Sequential logic circuits: Used in various sequential logic applications requiring timing and control.

Features:

  • Retriggerable monostable operation: Output pulse can be extended by retriggering the input.
  • TTL compatible inputs: Directly compatible with standard TTL logic levels.
  • Adjustable pulse width: Pulse width is determined by an external resistor and capacitor.
  • High noise immunity: Provides reliable operation in noisy environments.
  • Low power consumption: Operates with low power consumption, suitable for battery-powered applications.

Benefits:

  • Precise timing control: Enables accurate generation and control of timing pulses.
  • Versatile timing applications: Suitable for a wide range of timing and delay applications.
  • Easy pulse width adjustment: Pulse width can be easily adjusted using external components.
  • Reliable operation: High noise immunity ensures reliable performance in noisy environments.
  • Cost-effective solution: Provides a cost-effective solution for timing and pulse generation needs.

Additional Details:

The 54LS123/BEAJC requires a stable power supply voltage within the specified range. The external resistor and capacitor values should be chosen carefully to achieve the desired pulse width. The device is typically available in a DIP (Dual Inline Package) or surface-mount package.

You May Also Be Interested in

Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amd
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
STMicroelectronics
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess