EN
  • EN
  • DE

54LS02/BCAJC

Part No 54LS02/BCAJC
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023122-54LS02/BCAJC
Categories OEM Parts(0-9)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54LS02/BCAJC CAD Model

Description

The 54LS02 is a Quad 2-Input NOR Gate from the 54LS series of integrated circuits (ICs). These ICs are part of the Low-Power Schottky TTL (Transistor-Transistor Logic) family, known for their improved speed and power consumption compared to standard TTL devices. The 54LS02 contains four independent 2-input NOR gates in a single package.

Applications:

  • Digital Logic Circuits: Used as a fundamental building block in digital circuits to perform NOR logic operations.
  • Data Processing: Employed in data processing and manipulation applications.
  • Control Systems: Used in control systems to implement logic functions.
  • Signal Processing: Integrated in signal processing circuits for logic operations.
  • Microcontroller Peripherals: Can be used in microcontroller-based systems for input/output logic.

Features:

  • Quad 2-Input NOR Gates: Contains four independent 2-input NOR gates.
  • Low-Power Schottky TTL: Offers improved speed and lower power consumption compared to standard TTL.
  • Wide Operating Voltage Range: Operates from a standard TTL voltage supply (typically 5V).
  • High Fan-Out Capability: Can drive multiple loads without significant signal degradation.
  • Standard DIP Package: Available in a standard Dual In-line Package (DIP) for easy prototyping and integration.

Benefits:

  • Versatile Logic Function: Provides a fundamental logic function for digital circuit design.
  • Reduced Power Consumption: Lower power consumption compared to standard TTL reduces energy costs and heat generation.
  • Improved Speed: Offers faster switching speeds than standard TTL for improved circuit performance.
  • Easy to Integrate: Standard DIP package simplifies prototyping and integration into existing circuits.
  • Reliable Performance: Provides reliable and consistent logic operations.

Additional Details:

Each NOR gate in the 54LS02 performs the NOR logic function, where the output is HIGH (1) only when both inputs are LOW (0). If either or both inputs are HIGH (1), the output is LOW (0). The 54LS02 is commonly used in digital logic circuits for implementing various logic functions, such as inverting, latching, and combining logic signals. It is an essential component in building digital systems.

This IC is suitable for use in a wide range of applications, including computers, control systems, and instrumentation. It is often used in conjunction with other logic gates to create more complex digital circuits.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess