EN
  • EN
  • DE

LPS4012-562MRC

Part No LPS4012-562MRC
Manufacturer Coilcraft
Catalog OEM Parts (J - L)
Description Power inductor, shielded, 20/30% tol, SMT, RoHS, lead-free, halogen-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988095-LPS4012-562MRC
Categories OEM Parts(J-L)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPS4012-562MRC CAD Model

Description

The Coilcraft LPS4012-562MRC is a shielded power inductor designed for use in a variety of power supply and filtering applications. Its compact size and low profile make it ideal for space-constrained designs, while its shielded construction minimizes electromagnetic interference (EMI). This inductor offers high current handling capability and low DC resistance (DCR), resulting in efficient power conversion.

Applications

  • DC-DC converters.
  • Power supplies for portable devices.
  • Filtering applications.
  • Voltage regulators.
  • Point-of-Load (POL) converters.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Saves board space in space-constrained applications.
  • Low Profile: Allows for use in thin and compact devices.
  • High Current Handling: Supports high current levels without saturation.
  • Low DCR: Minimizes power losses and improves efficiency.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring stable and reliable operation.
  • Space Savings: The compact size and low profile allow for use in space-constrained applications, such as portable devices.
  • Improved Efficiency: The low DCR minimizes power losses, improving the overall efficiency of the power supply or converter.
  • Stable Performance: The high current handling capability ensures stable performance under heavy load conditions.
  • Environmentally Friendly: The RoHS compliant design meets environmental regulations.

The Coilcraft LPS4012-562MRC inductor is designed for demanding applications where high current, low DCR, and small size are critical. Its robust construction and shielded design ensure reliable performance in harsh environments. The inductor's flat wire construction minimizes AC resistance, further improving efficiency at high frequencies.

Technical Specifications:

  • Inductance: 5.6 µH
  • Tolerance: ±20%
  • Saturation Current: (Research needed for specific saturation current)
  • DCR: (Research needed for specific DCR value)
  • Size: 4.0mm x 4.0mm
  • Height: 1.2mm

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess